Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.23
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.21
|
428
in stock
|
Buy Now | |
Future Electronics
from US$1.76
|
7
in stock
|
Buy Now | |
EBV Elektronik
-
|
500
in stock
|
Buy Now | |
Avnet Silica
-
|
500
in stock
|
Buy Now | |
Avnet America
from US$1.66
|
-
|
Buy Now | |
element14
from US$2.85
|
-
|
Buy Now | |
Farnell
from US$4.54
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 8A |
Drain Source Voltage Vds | 900V |
On Resistance Rds(on) | 1.3ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
MSL | - |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
STP9NK90Z: 900 V 1.3Ohm 8 A N-Channel Zener-Protected SuperMESHÔ Power Mosfet | Future Electronics |
Trans MOSFET N-CH 900V 8A 3-Pin(3+Tab) TO-220 Tube | EBV Elektronik |
MOSFET N-Channel 900V 8A TO220 | RS |
N Channel Mosfet, 900V, 8A, To-220 | Newark Electronics |
Where can I find additional details, specifications and documents for a STP9NK90Z.?
Additional datasheets, footprints and schematics for STP9NK90Z. are listed on our Part Details page. You can also find images and similar parts to STP9NK90Z. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP9NK90Z. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP9NK90Z. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP9NK90Z. fall under?
The STP9NK90Z. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP9NK90Z. when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP9NK90Z. you can contact the distributor directly for product support, shipping queries etc.
Is the STP9NK90Z. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP9NK90Z. have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, EBV Elektronik, Avnet Silica and RS have stock available or on a lead time for STP9NK90Z..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP9NK90Z. often in real-time on the comparison pages.
What if I can't find stock of STP9NK90Z.?
You can fill out our help required form which you can use to request a quote for STP9NK90Z. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.