Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -80A |
Drain Source Voltage Vds | -55V |
On Resistance Rds(on) | 0.018ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -3V |
Power Dissipation Pd | 300W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | -80A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Lead Spacing | 2.54mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pin Format | 1 g |
Voltage Vds Typ | -55V |
Voltage Vgs Max | 3V |
Voltage Vgs Rds on Measurement | -10V |
MOSFET, P, TO-220 | element14 |
Mosfet Transistor, P Channel, -80 A, -55 V, 18 Mohm, -10 V, -3 V Rohs Compliant: Yes |Stmicroelectronics STP80PF55 | Newark Electronics |
Where can I find additional details, specifications and documents for a STP80PF55?
Additional datasheets, footprints and schematics for STP80PF55 are listed on our Part Details page. You can also find images and similar parts to STP80PF55 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP80PF55 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP80PF55 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP80PF55 fall under?
The STP80PF55 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP80PF55 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP80PF55 you can contact the distributor directly for product support, shipping queries etc.
Is the STP80PF55 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP80PF55 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for STP80PF55.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP80PF55 often in real-time on the comparison pages.
What if I can't find stock of STP80PF55?
You can fill out our help required form which you can use to request a quote for STP80PF55 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.