Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.82
|
670
in stock
|
Buy Now | |
element14
from US$0.73
|
2,375
in stock
|
Buy Now | |
Farnell
from US$0.71
|
2,360
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.55
|
566
in stock
|
Buy Now | |
Schukat Electronic
from US$0.48
|
150
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
21
in stock
|
Buy Now | |
Avnet Silica
-
|
21,650
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
-
|
Buy Now | |
Future Electronics
from US$0.70
|
-
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
Distrelec
from US$0.80
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 60A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.016ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 110W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Alternate Case Style | SOT-78B |
Current Id Max | 60A |
Device Marking | STP60NF06 |
Pulse Current Idm | 240A |
MOSFET, N, TO-220 | element14 |
MOSFET N-Channel 60V 60A TO220 | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-Ch 60V 60A 110W 0,016R TO220 | Schukat Electronic |
Trans MOSFET N-CH 60V 60A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
Mosfet Transistor, N Channel, 60 A, 60 V, 16 Mohm, 10 V, 2 V Rohs Compliant: Yes |Stmicroelectronics STP60NF06 | Newark Electronics |
N-Channel 60 V 16 mO STripFET II Power MosFet - TO-220 | Future Electronics |
ST MOSFET, N-Channel, 60V, 60A, TO-220AB | Distrelec |
Where can I find additional details, specifications and documents for a STP60NF06?
Additional datasheets, footprints and schematics for STP60NF06 are listed on our Part Details page. You can also find images and similar parts to STP60NF06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP60NF06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP60NF06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP60NF06 fall under?
The STP60NF06 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP60NF06 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP60NF06 you can contact the distributor directly for product support, shipping queries etc.
Is the STP60NF06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP60NF06 have stock available?
Authorised distributors including element14, Farnell, RS, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for STP60NF06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP60NF06 often in real-time on the comparison pages.
What if I can't find stock of STP60NF06?
You can fill out our help required form which you can use to request a quote for STP60NF06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.