Status: | Unknown |
---|---|
Series: | STP Series |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.82
|
17,275
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
78,650
in stock
|
Buy Now | |
element14
from US$0.97
|
1,774
in stock
|
Buy Now | |
Farnell
from US$0.95
|
1,774
in stock
|
Buy Now | |
Schukat Electronic
from US$4.17
|
1,090
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.87
|
402
in stock
|
Buy Now | |
Avnet Silica
-
|
43,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.75
|
-
|
Buy Now | |
Rapid Electronics
from US$1.25
|
-
|
Buy Now | |
Distrelec
from US$1.43
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 55A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.014ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.7V |
Power Dissipation Pd | 95W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | STP Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
N-Channel 60 V 18 mOhm STripFETÔ II Power MosFet - TO-220 | Future Electronics |
MOSFET N-Channel 60V 55A TO220 | RS |
MOSFET, N CH, 60V, 55A, TO-220 | element14 |
N-Ch 60V 55A 95W 0,018R TO220 | Schukat Electronic |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 60V 55A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
Mosfet Transistor, N Channel, 55 A, 60 V, 0.014 Ohm, 10 V, 1.7 V Rohs Compliant: Yes |Stmicroelectronics STP55NF06L | Newark Electronics |
STP55NF06L MOSFET Logic N 60V 55A | Rapid Electronics |
ST MOSFET, N-Channel, 60V, 55A, TO-220AB | Distrelec |
Where can I find additional details, specifications and documents for a STP55NF06L?
Additional datasheets, footprints and schematics for STP55NF06L are listed on our Part Details page. You can also find images and similar parts to STP55NF06L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP55NF06L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP55NF06L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP55NF06L fall under?
The STP55NF06L is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP55NF06L when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP55NF06L you can contact the distributor directly for product support, shipping queries etc.
Is the STP55NF06L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP55NF06L have stock available?
Authorised distributors including Future Electronics, RS, element14, Farnell and Schukat Electronic have stock available or on a lead time for STP55NF06L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP55NF06L often in real-time on the comparison pages.
What if I can't find stock of STP55NF06L?
You can fill out our help required form which you can use to request a quote for STP55NF06L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.