Status: | Unknown |
---|---|
Series: | STP Series |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
No stock
|
Buy Now | |
Future Electronics
from US$0.70
|
19,650
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
1,051
in stock
|
Buy Now | |
element14
from US$0.75
|
1,051
in stock
|
Buy Now | |
Farnell
from US$0.72
|
1,051
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
387
in stock
|
Buy Now | |
Micros
from US$0.47
|
200
in stock
|
Buy Now | |
Schukat Electronic
from US$0.43
|
40
in stock
|
Buy Now | |
Avnet Silica
-
|
800
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 26A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.028ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 80W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | STP Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 38A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Lead Spacing | 2.54mm |
No. of Transistors | 1 |
On State resistance @ Vgs = 10V | 28mohm |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Pin Format | 1 g |
Pulse Current Idm | 152A |
Voltage Vds Typ | 60V |
Voltage Vgs Max | 3V |
Voltage Vgs Rds on Measurement | 10V |
N-Channel 60 V 28 mO 43 nC Falnge Mount StripFET II Power MosFet - TO-220 | Future Electronics |
Mosfet Transistor, N Channel, 26 A, 60 V, 28 Mohm, 10 V, 3 V Rohs Compliant: Yes |Stmicroelectronics STP45NF06 | Newark Electronics |
MOSFET, N, TO-220 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-MOSFET 38A 60V 80W | Micros |
N-Ch 60V 38A 80W 0,028R TO220 | Schukat Electronic |
Trans MOSFET N-CH 60V 38A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
MOSFET N-Channel 60V 38A TO220 | RS |
Where can I find additional details, specifications and documents for a STP45NF06?
Additional datasheets, footprints and schematics for STP45NF06 are listed on our Part Details page. You can also find images and similar parts to STP45NF06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP45NF06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP45NF06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP45NF06 fall under?
The STP45NF06 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP45NF06 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP45NF06 you can contact the distributor directly for product support, shipping queries etc.
Is the STP45NF06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP45NF06 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for STP45NF06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP45NF06 often in real-time on the comparison pages.
What if I can't find stock of STP45NF06?
You can fill out our help required form which you can use to request a quote for STP45NF06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.