Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
2,276
in stock
|
Buy Now | |
element14
from US$0.57
|
2,276
in stock
|
Buy Now | |
Farnell
from US$0.53
|
2,276
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.74
|
597
in stock
|
Buy Now | |
Schukat Electronic
from US$0.44
|
480
in stock
|
Buy Now | |
Avnet Silica
-
|
14,550
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 3A |
Drain Source Voltage Vds | 900V |
On Resistance Rds(on) | 4.8ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 25W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 3A |
On State resistance @ Vgs = 10V | 4.8ohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 12A |
Voltage Vds Typ | 900V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Mosfet, N, To-220Fp | Newark Electronics |
MOSFET, N, TO-220FP | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-CH 900V 3A TO-220FP | Schukat Electronic |
MOSFET N-Channel 900V 3A TO220FP | RS |
Trans MOSFET N-CH 900V 3A 3-Pin(3+Tab) TO-220FP Tube | Avnet Silica |
N-Channel 900 V 4.8 Ohm Flange Mount SuperMESH Power Mosfet - TO-220FP | Future Electronics |
Where can I find additional details, specifications and documents for a STP3NK90ZFP?
Additional datasheets, footprints and schematics for STP3NK90ZFP are listed on our Part Details page. You can also find images and similar parts to STP3NK90ZFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP3NK90ZFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP3NK90ZFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP3NK90ZFP fall under?
The STP3NK90ZFP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP3NK90ZFP when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP3NK90ZFP you can contact the distributor directly for product support, shipping queries etc.
Is the STP3NK90ZFP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP3NK90ZFP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for STP3NK90ZFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP3NK90ZFP often in real-time on the comparison pages.
What if I can't find stock of STP3NK90ZFP?
You can fill out our help required form which you can use to request a quote for STP3NK90ZFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.