Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.84
|
No stock
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 21A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.13ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 160W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
MOSFET, N CH, 600V, 21A, TO 220 | Farnell |
Where can I find additional details, specifications and documents for a STP25NM60ND?
Additional datasheets, footprints and schematics for STP25NM60ND are listed on our Part Details page. You can also find images and similar parts to STP25NM60ND on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP25NM60ND on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP25NM60ND price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP25NM60ND fall under?
The STP25NM60ND is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP25NM60ND when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP25NM60ND you can contact the distributor directly for product support, shipping queries etc.
Is the STP25NM60ND RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP25NM60ND have stock available?
Authorised distributors including Farnell have stock available or on a lead time for STP25NM60ND.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP25NM60ND often in real-time on the comparison pages.
What if I can't find stock of STP25NM60ND?
You can fill out our help required form which you can use to request a quote for STP25NM60ND from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.