Status: | Unknown |
---|---|
Series: | STP Series |
RoHS: | Unknown |
Prices starting from US$1.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.04
|
8,084
in stock
|
Buy Now | |
Newark Electronics
from US$2.76
|
9,498
in stock
|
Buy Now | |
element14
from US$2.91
|
8,084
in stock
|
Buy Now | |
Future Electronics
from US$2.57
|
750
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.95
|
61
in stock
|
Buy Now | |
Avnet Silica
-
|
350
in stock
|
Buy Now | |
Avnet America
from US$3.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 20A |
Drain Source Voltage Vds | 550V |
On Resistance Rds(on) | 0.25ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 192W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | STP Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 20A |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Termination Type | Through Hole |
Voltage Vds Typ | 550V |
Voltage Vgs Max | 4V |
Voltage Vgs Rds on Measurement | 10V |
Mosfet Transistor, N Channel, 20 A, 550 V, 250 Mohm, 10 V, 4 V Rohs Compliant: Yes |Stmicroelectronics STP20NM50 | Newark Electronics |
TRANSISTOR, MOSFET | element14 |
STP20NM50 Series 500 V 0.20 Ohm 20 A N-Channel MDmeshÔ Power Mosfet-TO-220-3 | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 500V 20A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STP20NM50?
Additional datasheets, footprints and schematics for STP20NM50 are listed on our Part Details page. You can also find images and similar parts to STP20NM50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP20NM50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP20NM50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP20NM50 fall under?
The STP20NM50 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP20NM50 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP20NM50 you can contact the distributor directly for product support, shipping queries etc.
Is the STP20NM50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP20NM50 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for STP20NM50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP20NM50 often in real-time on the comparison pages.
What if I can't find stock of STP20NM50?
You can fill out our help required form which you can use to request a quote for STP20NM50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.