Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.17
|
7,698
in stock
|
Buy Now | |
Newark Electronics
from US$2.14
|
1,367
in stock
|
Buy Now | |
element14
from US$2.10
|
1,367
in stock
|
Buy Now | |
Farnell
from US$1.99
|
1,367
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.43
|
127
in stock
|
Buy Now | |
Avnet Silica
-
|
100
in stock
|
Buy Now | |
Future Electronics
from US$1.85
|
-
|
Buy Now | |
Avnet America
from US$1.76
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 120A |
Drain Source Voltage Vds | 75V |
On Resistance Rds(on) | 0.0075ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 310W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Alternate Case Style | SOT-78B |
Current Id Max | 120A |
On State resistance @ Vgs = 10V | 7.5mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pulse Current Idm | 480A |
Voltage Vds | 75V |
Voltage Vds Typ | 75V |
Voltage Vgs Max | 4V |
Voltage Vgs Rds on Measurement | 10V |
MOSFET N-Ch 75V 120A STripFET III TO220 | RS |
Mosfet Transistor, N Channel, 120 A, 75 V, 7.5 Mohm, 10 V, 4 V Rohs Compliant: Yes |Stmicroelectronics STP140NF75 | Newark Electronics |
MOSFET, N CH, 75V, 120A, TO220 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 75V 120A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
N-Channel 75 V 7.5 mO Flange Mount STripFETÔIII Power MosFet - TO-220 | Future Electronics |
Where can I find additional details, specifications and documents for a STP140NF75?
Additional datasheets, footprints and schematics for STP140NF75 are listed on our Part Details page. You can also find images and similar parts to STP140NF75 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP140NF75 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP140NF75 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP140NF75 fall under?
The STP140NF75 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP140NF75 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP140NF75 you can contact the distributor directly for product support, shipping queries etc.
Is the STP140NF75 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP140NF75 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for STP140NF75.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP140NF75 often in real-time on the comparison pages.
What if I can't find stock of STP140NF75?
You can fill out our help required form which you can use to request a quote for STP140NF75 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.