Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.26
|
912
in stock
|
Buy Now | |
Newark Electronics
from US$1.32
|
912
in stock
|
Buy Now | |
element14
from US$1.32
|
912
in stock
|
Buy Now | |
Micros
from US$2.25
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.12
|
30
in stock
|
Buy Now | |
Avnet Silica
-
|
1,650
in stock
|
Buy Now | |
Future Electronics
from US$1.23
|
-
|
Buy Now | |
Avnet America
from US$1.22
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 80A |
Drain Source Voltage Vds | 55V |
On Resistance Rds(on) | 0.008ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 300W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Avalanche Single Pulse Energy Eas | 1300mJ |
Capacitance Ciss Typ | 5300pF |
Current Id Max | 80A |
On State resistance @ Vgs = 10V | 8mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pulse Current Idm | 320A |
Termination Type | Through Hole |
Voltage Vds | 55V |
Voltage Vds Typ | 55V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4V |
Voltage Vgs th Min | 2V |
Mosfet Transistor, N Channel, 80 A, 55 V, 8 Mohm, 10 V, 3 V Rohs Compliant: Yes |Stmicroelectronics STP140NF55 | Newark Electronics |
MOSFET, N, TO-220 | element14 |
N-MOSFET 80A 55V 300W | Micros |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 55V 80A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
N-Channel 55 V 0.008 Ohm Flange Mount STripFET II Power MosFet - TO-220 | Future Electronics |
Where can I find additional details, specifications and documents for a STP140NF55?
Additional datasheets, footprints and schematics for STP140NF55 are listed on our Part Details page. You can also find images and similar parts to STP140NF55 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP140NF55 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP140NF55 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP140NF55 fall under?
The STP140NF55 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP140NF55 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP140NF55 you can contact the distributor directly for product support, shipping queries etc.
Is the STP140NF55 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP140NF55 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Micros and Transfer Multisort Elektronik have stock available or on a lead time for STP140NF55.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP140NF55 often in real-time on the comparison pages.
What if I can't find stock of STP140NF55?
You can fill out our help required form which you can use to request a quote for STP140NF55 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.