Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.10
|
No stock
|
Buy Now | |
Schukat Electronic
from US$1.47
|
80
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.41
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$2.07
|
5
in stock
|
Buy Now | |
element14
from US$2.33
|
5
in stock
|
Buy Now | |
Farnell
from US$2.21
|
5
in stock
|
Buy Now | |
Avnet Silica
-
|
150
in stock
|
Buy Now | |
Future Electronics
from US$1.67
|
-
|
Buy Now | |
Avnet America
from US$2.01
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 10A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.37ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 90W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
N-Ch 600V 10A 90W 0,45R TO220 | Schukat Electronic |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Power Mosfet, N Channel, 10 A, 600 V, 0.37 Ohm, 10 V, 4 V Rohs Compliant: Yes |Stmicroelectronics STP11NM60ND | Newark Electronics |
MOSFET, N CH, 600V, 10A, TO 220 | element14 |
Trans MOSFET N-CH 600V 10A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
MOSFET N-Channel 600V 10A TO220 | RS |
N-Channel 600 V 0.45 Ohm FDmeshÔ II Power MosFet - TO-220 | Future Electronics |
Where can I find additional details, specifications and documents for a STP11NM60ND?
Additional datasheets, footprints and schematics for STP11NM60ND are listed on our Part Details page. You can also find images and similar parts to STP11NM60ND on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP11NM60ND on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP11NM60ND price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP11NM60ND fall under?
The STP11NM60ND is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP11NM60ND when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP11NM60ND you can contact the distributor directly for product support, shipping queries etc.
Is the STP11NM60ND RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP11NM60ND have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for STP11NM60ND.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP11NM60ND often in real-time on the comparison pages.
What if I can't find stock of STP11NM60ND?
You can fill out our help required form which you can use to request a quote for STP11NM60ND from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.