Status: | Unknown |
---|---|
Series: | SuperMESH 5 Series |
RoHS: | Unknown |
Prices starting from US$1.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.90
|
1
in stock
|
Buy Now | |
Future Electronics
from US$1.46
|
2,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.48
|
10
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$1.60
|
-
|
Buy Now | |
element14
from US$2.49
|
-
|
Buy Now | |
Farnell
from US$1.80
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 8A |
Drain Source Voltage Vds | 950V |
On Resistance Rds(on) | 0.65ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 130W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | SuperMESH 5 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
N-Channel 950 V 0.8 Ohm Flange Mount Power Mosfet - TO-220 | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Ch 950V 8A SuperMESH 5 TO-220 | RS |
Trans MOSFET N-CH 950V 8A 3-Pin TO-220 Tube | Avnet Silica |
MOSFET, N-CH, 950V, 8A, TO-220AB | Farnell |
Hv Mosfet Mdmesh |Stmicroelectronics STP10N95K5 | Newark Electronics |
Where can I find additional details, specifications and documents for a STP10N95K5?
Additional datasheets, footprints and schematics for STP10N95K5 are listed on our Part Details page. You can also find images and similar parts to STP10N95K5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP10N95K5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP10N95K5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP10N95K5 fall under?
The STP10N95K5 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP10N95K5 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP10N95K5 you can contact the distributor directly for product support, shipping queries etc.
Is the STP10N95K5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP10N95K5 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, RS, Avnet Silica and Avnet America have stock available or on a lead time for STP10N95K5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP10N95K5 often in real-time on the comparison pages.
What if I can't find stock of STP10N95K5?
You can fill out our help required form which you can use to request a quote for STP10N95K5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.