Status: | Active |
---|---|
Series: | STNS01 |
RoHS: | Compliant |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.06
|
2,560
in stock
|
Buy Now | |
element14
from US$1.07
|
9,020
in stock
|
Buy Now | |
Farnell
from US$1.05
|
9,020
in stock
|
Buy Now | |
Future Electronics
from US$1.50
|
28
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.27
|
-
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Charges single-cell Li-Ion batteries with CC/CV algorithm and charge termination |
Charge current programmable up to 200 mA |
1% accuracy on floating voltage (4.2 V) |
Integrated 3.1 V LDO regulator |
Automatic power path management |
Battery overcharge protection |
Battery over-discharge protection |
Battery overcurrent protection |
Charging timeout |
Very low battery leakage in over-discharge/shutdown mode |
Low quiescent current |
Charge/fault status output |
Charger enable input |
Available in a DFN12L (3x3x0.75 mm) package |
BATT CHARGER W/ LDO, LI-ION, DFN-12 | element14 |
Li-Ion Battery Charger with LDO DFN12EP | RS |
STNS01 Series 5.4 V Single Cell Linear SMT Battery Charge Controller - DFN-12 | Future Electronics |
Battery Charger Li-Ion 200mA 12-Pin DFN T/R | Avnet Silica |
Batt Charger, Li-Ion, -40 To 85Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a STNS01PUR?
Additional datasheets, footprints and schematics for STNS01PUR are listed on our Part Details page. You can also find images and similar parts to STNS01PUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STNS01PUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STNS01PUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STNS01PUR fall under?
The STNS01PUR is listed under Power Management > Battery Management ICs > Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to STNS01PUR when available in the Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STNS01PUR you can contact the distributor directly for product support, shipping queries etc.
Is the STNS01PUR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STNS01PUR have stock available?
Authorised distributors including element14, Farnell, RS, Future Electronics and Avnet Silica have stock available or on a lead time for STNS01PUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STNS01PUR often in real-time on the comparison pages.
What if I can't find stock of STNS01PUR?
You can fill out our help required form which you can use to request a quote for STNS01PUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.