Status: | Active |
---|---|
Series: | STN951 |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
850
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
116,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
13,798
in stock
|
Buy Now | |
element14
from US$0.36
|
13,798
in stock
|
Buy Now | |
Farnell
from US$0.35
|
13,798
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
950
in stock
|
Buy Now | |
EBV Elektronik
-
|
25,000
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now |
Very low collector-emitter saturation voltage |
Fast switching speed |
High current gain characteristic |
Surface mounting device in medium power SOT-223 package |
STN951 Series 60 V 5 A Low Voltage Fast-Switching PNP Power Transistor - SOT-223 | Future Electronics |
Transistor, Pnp Sot-223 | Newark Electronics |
TRANSISTOR, PNP SOT-223 | element14 |
Transistor: PNP | Transfer Multisort Elektronik |
Transistor PNP 60V 5A 130MHz SOT223 | RS |
Trans GP BJT PNP 60V 5A 4-Pin(3+Tab) SOT-223 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a STN951?
Additional datasheets, footprints and schematics for STN951 are listed on our Part Details page. You can also find images and similar parts to STN951 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STN951 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STN951 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STN951 fall under?
The STN951 is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to STN951 when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STN951 you can contact the distributor directly for product support, shipping queries etc.
Is the STN951 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STN951 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for STN951.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STN951 often in real-time on the comparison pages.
What if I can't find stock of STN951?
You can fill out our help required form which you can use to request a quote for STN951 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.