Status: | NRND |
---|---|
Series: | STM32L100C6 |
RoHS: | Compliant |
Ultra-low-power platform 1.8 V to 3.6 V power supply -40°C to 85°C temperature range 0.3 µA Standby mode (2 wakeup pins) 0.9 µA Standby mode + RTC 0.57 µA Stop mode (16 wakeup lines) 1.2 µA Stop mode + RTC 9 µA Low-power run mode 214 µA/MHz Run mode 10 nA ultra-low I/O leakage < 8 µs wakeup time |
1.8 V to 3.6 V power supply |
-40°C to 85°C temperature range |
0.3 µA Standby mode (2 wakeup pins) |
0.9 µA Standby mode + RTC |
0.57 µA Stop mode (16 wakeup lines) |
1.2 µA Stop mode + RTC |
9 µA Low-power run mode |
214 µA/MHz Run mode |
10 nA ultra-low I/O leakage |
< 8 µs wakeup time |
Core: 32-bit ARM® Cortex®-M3 CPU From 32 kHz up to 32 MHz max 1.25 DMIPS/MHz (Dhrystone 2.1) Memory protection unit |
From 32 kHz up to 32 MHz max |
1.25 DMIPS/MHz (Dhrystone 2.1) |
Memory protection unit |
Reset and supply management Ultra-safe, low-power BOR (brownout reset) with 5 selectable thresholds Ultra-low-power POR/PDR Programmable voltage detector (PVD) |
Ultra-safe, low-power BOR (brownout reset) with 5 selectable thresholds |
Ultra-low-power POR/PDR |
Programmable voltage detector (PVD) |
Clock sources 1 to 24 MHz crystal oscillator 32 kHz oscillator for RTC with calibration High-speed internal 16 MHz Internal low-power 37 kHz RC Internal multispeed low-power 65 kHz to 4.2 MHz PLL for CPU clock and USB (48 MHz) |
1 to 24 MHz crystal oscillator |
32 kHz oscillator for RTC with calibration |
High-speed internal 16 MHz |
Internal low-power 37 kHz RC |
Internal multispeed low-power 65 kHz to 4.2 MHz |
PLL for CPU clock and USB (48 MHz) |
Pre-programmed bootloader USART supported |
USART supported |
Development support Serial wire debug supported JTAG supported |
Serial wire debug supported |
JTAG supported |
Up to 51 fast I/Os (42 I/Os 5V tolerant), all mappable on 16 external interrupt vectors |
Memories Up to 128 Kbytes of Flash memory with ECC Up to 10 Kbytes of RAM Up to 2 Kbytes of true EEPROM with ECC 20-byte backup register |
Up to 128 Kbytes of Flash memory with ECC |
Up to 10 Kbytes of RAM |
Up to 2 Kbytes of true EEPROM with ECC |
20-byte backup register |
LCD Driver for up to 8x28 segments |
Analog peripherals 12-bit ADC 1 Msps up to 20 channels 12-bit DAC 2 channels with output buffers Two ultra-low-power comparators |
12-bit ADC 1 Msps up to 20 channels |
12-bit DAC 2 channels with output buffers |
Two ultra-low-power comparators |
Seven DMA controller channels |
Eight communication interface peripherals One USB 2.0 Three USARTs (ISO 7816, IrDA) Two SPIs (16 Mbit/s) Two I2Cs (SMBus/PMBus) |
One USB 2.0 |
Three USARTs (ISO 7816, IrDA) |
Two SPIs (16 Mbit/s) |
Two I2Cs (SMBus/PMBus) |
Ten timers: Six 16-bit timers with up to 4 IC/OC/PWM channels Two 16-bit basic timers Two watchdog timers (independent and window) |
Six 16-bit timers with up to 4 IC/OC/PWM channels |
Two 16-bit basic timers |
Two watchdog timers (independent and window) |
CRC calculation unit |
All packages ECOPACK®2 |
Product Specifications |
---|
DS9496 Ultra-low-power 32-bit MCU ARM®-based Cortex®-M3, 128KB Flash, 10KB SRAM, 2KB EEPROM, LCD, USB, ADC, DAC |
Reference Manuals |
---|
RM0038 STM32L100xx, STM32L151xx, STM32L152xx and STM32L162xx advanced Arm®-based 32-bit MCUs |
Programming Manuals |
---|
PM0056 STM32F10xxx/20xxx/21xxx/L1xxxx Cortex®-M3 programming manual |
Errata Sheets |
---|
ES0578 STM32L100 Value Line device errata |
Presentations |
---|
Microcontrollers Functional Safety Packages |
STM32 Development Boards Portfolio |
STM32 and STM8 embedded software solutions |
STM32 and STM8 software development tools |
Flyers |
---|
Get ready for the largest IoT development ecosystem |
STM32 Nucleo boards - Unified scalable offering |
STM32Trust An ecosystem for embedded security |
UQFN48, 32K FLASH, 4K RAM, AD 12 | Future Electronics |
MCU 32-bit STM32 ARM Cortex M3 RISC 32KB Flash 2.5/3.3V 48-Pin UFQFPN Tray | Avnet America |
MCU, 32BIT, CORTEX-M3, 32MHZ, UFQFPN-48 | Farnell |
Where can I find additional details, specifications and documents for a STM32L100C6U6?
Additional datasheets, footprints and schematics for STM32L100C6U6 are listed on our Part Details page. You can also find images and similar parts to STM32L100C6U6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32L100C6U6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32L100C6U6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32L100C6U6 fall under?
The STM32L100C6U6 is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 Ultra Low Power MCUs > STM32L1 Series > STM32L100 Value Line.
Can I view similar or alternative parts?
You can view similar parts to STM32L100C6U6 when available in the STM32L100 Value Line range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32L100C6U6 you can contact the distributor directly for product support, shipping queries etc.
Is the STM32L100C6U6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM32L100C6U6 have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for STM32L100C6U6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32L100C6U6 often in real-time on the comparison pages.
What if I can't find stock of STM32L100C6U6?
You can fill out our help required form which you can use to request a quote for STM32L100C6U6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.