STM32F303C6T6 STM32 32-bit Arm Cortex MCUs by STMicroelectronics

Mainstream Mixed signals MCUs Arm Cortex-M4 core with DSP and FPU, 32 Kbytes of Flash memory, 72 MHz CPU, CCM, 12-bit ADC 5 MSPS, comparators, op-amp

Status: Active
Series: STM32F303C6
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The STM32F303x6/8 family incorporates the high-performance Arm ® Cortex ® -M4 32-bit RISC core operating at up to 72 MHz frequency embedding a floating point unit (FPU), high-speed embedded memories (up to 64 Kbytes of Flash memory, 12 Kbytes of SRAM), and an extensive range of enhanced I/Os and peripherals connected to two APB buses. The STM32F303x6/8 microcontrollers offer up to two fast 12-bit ADCs (5 Msps), up to three ultra-fast comparators, an operational amplifier, three DAC channels, a low-power RTC, one general-purpose 32-bit timer, one timer dedicated to motor control, and four general-purpose 16-bit timers. They also feature standard and advanced communication interfaces: one I 2 C, one SPI, up to three USARTs and one CAN. The STM32F303x6/8 family operates in the –40 to +85 °C and –40 to +105 °C temperature ranges from 2.0 to 3.6 V power supply. A comprehensive set of power-saving modes allow the design of low-power applications. The STM32F303x6/8 family offers devices in 32 and 64-pin packages. Depending on the device chosen, different sets of peripherals are included.

Where to Buy

Prices starting from US$1.93

Distributor Stock
Logo for Farnell
Farnell
from US$1.93
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.14
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Core: Arm® Cortex®-M4 32-bit CPU with FPU (72 MHz max), single-cycle multiplication and HW division, 90 DMIPS (from CCM), DSP instruction
Memories Up to 64 Kbytes of Flash memory 12 Kbytes of SRAM with HW parity check Routine booster: 4 Kbytes of SRAM on instruction and data bus with HW parity check (CCM)
Up to 64 Kbytes of Flash memory
12 Kbytes of SRAM with HW parity check
Routine booster: 4 Kbytes of SRAM on instruction and data bus with HW parity check (CCM)
CRC calculation unit
Reset and supply management Low-power modes: Sleep, Stop, Standby VDD,VDDA voltage range: 2.0 to 3.6 V Power-on/Power-down reset (POR/PDR) Programmable voltage detector (PVD) VBAT supply for RTC and backup registers
Low-power modes: Sleep, Stop, Standby
VDD,VDDA voltage range: 2.0 to 3.6 V
Power-on/Power-down reset (POR/PDR)
Programmable voltage detector (PVD)
VBAT supply for RTC and backup registers
Clock management 4 to 32 MHz crystal oscillator 32 kHz oscillator for RTC with calibration Internal 8 MHz RC (up to 64 MHz with PLL option) Internal 40 kHz oscillator
4 to 32 MHz crystal oscillator
32 kHz oscillator for RTC with calibration
Internal 8 MHz RC (up to 64 MHz with PLL option)
Internal 40 kHz oscillator
Up to 51 fast I/O ports, all mappable on external interrupt vectors, several 5 V-tolerant
Interconnect matrix
7-channel DMA controller
Up to two ADC 0.20 μs (up to 21 channels) with selectable resolution of 12/10/8/6 bits, 0 to 3.6 V conversion range, single-ended / differential mode, separate analog supply from 2.0 to 3.6 V
Temperature sensor
Up to three 12-bit DAC channels with analog supply from 2.4 V to 3.6 V
Three ultra-fast rail-to-rail analog comparators with analog supply from 2 to 3.6 V
One operational amplifiers that can be used in PGA mode, all terminals accessible with analog supply from 2.4 to 3.6 V
Up to 18 capacitive sensing channels supporting touchkeys, linear and rotary touch sensors
Up to 11 timers One 32-bit timer and one 16-bit timer with up to 4 IC/OC/PWM or pulse counter and quadrature (incremental) encoder input One 16-bit 6-channel advanced-control timer, with up to 6 PWM channels, deadtime generation and emergency stop One 16-bit timer with 2 IC/OCs, 1 OCN/PWM, deadtime generation, emergency stop Two 16-bit timers with IC/OC/OCN/PWM, deadtime generation and emergency stop Two watchdog timers (independent, window) SysTick timer: 24-bit downcounter Up to two 16-bit basic timers to drive DAC
One 32-bit timer and one 16-bit timer with up to 4 IC/OC/PWM or pulse counter and quadrature (incremental) encoder input
One 16-bit 6-channel advanced-control timer, with up to 6 PWM channels, deadtime generation and emergency stop
One 16-bit timer with 2 IC/OCs, 1 OCN/PWM, deadtime generation, emergency stop
Two 16-bit timers with IC/OC/OCN/PWM, deadtime generation and emergency stop
Two watchdog timers (independent, window)
SysTick timer: 24-bit downcounter
Up to two 16-bit basic timers to drive DAC
Calendar RTC with alarm, periodic wakeup from Stop
Communication interfaces CAN interface (2.0 B Active) and one SPI One I2C with 20 mA current sink to support Fast mode plus, SMBus/PMBus Up to 3 USARTs, one with ISO/IEC 7816 interface, LIN, IrDA, modem control
CAN interface (2.0 B Active) and one SPI
One I2C with 20 mA current sink to support Fast mode plus, SMBus/PMBus
Up to 3 USARTs, one with ISO/IEC 7816 interface, LIN, IrDA, modem control
Debug mode: serial wire debug (SWD), JTAG
96-bit unique ID
All packages ECOPACK®2 compliant

Alternative Descriptions

MCU 32-Bit STM32 ARM Cortex M4 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP Tray | Avnet America
MCU, 32BIT, CORTEX-M4, 72MHZ, LQFP-48 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STM32F303C6T6?

Additional datasheets, footprints and schematics for STM32F303C6T6 are listed on our Part Details page. You can also find images and similar parts to STM32F303C6T6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STM32F303C6T6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F303C6T6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STM32F303C6T6 fall under?

The STM32F303C6T6 is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 Mainstream MCUs > STM32F3 Series > STM32F303.

Can I view similar or alternative parts?

You can view similar parts to STM32F303C6T6 when available in the STM32F303 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F303C6T6 you can contact the distributor directly for product support, shipping queries etc.

Is the STM32F303C6T6 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for STM32F303C6T6 have stock available?

Authorised distributors including Avnet America, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for STM32F303C6T6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STM32F303C6T6 often in real-time on the comparison pages.

What if I can't find stock of STM32F303C6T6?

You can fill out our help required form which you can use to request a quote for STM32F303C6T6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay