Status: | Unknown |
---|---|
Series: | STM32 Family STM32F1 Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$3.05
Product Range | STM32 Family STM32F1 Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M3 |
No. of Bits | 32bit |
CPU Speed | 24MHz |
Program Memory Size | 256KB, 256KB |
RAM Memory Size | 24KB |
No. of Pins | 64Pins |
MCU Case Style | LQFP |
No. of I/O's | 51I/O's |
Embedded Interface Type | I2C SPI UART USART |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
MCU Family | STM32 |
MCU Series | STM32F1 |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Controller Family/Series | STM32F |
MPU Core Size | 32bit |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Peripherals | ADC DAC DMA RTC Timer |
MCU 32-Bit STM32 ARM Cortex M3 RISC 256KB Flash 2.5V/3.3V 64-Pin LQFP Tray | EBV Elektronik |
STMicroelectronics, STM32F100RCT6 | RS |
Mainstream ARM Cortex-M3 VALUE | Future Electronics |
MCU, 32BIT, CORTEX-M3, 24MHZ, LQFP-64 | Farnell |
Stm32F |Stmicroelectronics STM32F100RCT6 | Newark Electronics |
Where can I find additional details, specifications and documents for a STM32F100RCT6?
Additional datasheets, footprints and schematics for STM32F100RCT6 are listed on our Part Details page. You can also find images and similar parts to STM32F100RCT6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32F100RCT6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F100RCT6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32F100RCT6 fall under?
The STM32F100RCT6 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to STM32F100RCT6 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F100RCT6 you can contact the distributor directly for product support, shipping queries etc.
Is the STM32F100RCT6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM32F100RCT6 have stock available?
Authorised distributors including EBV Elektronik, Avnet Silica, RS, Future Electronics and Avnet America have stock available or on a lead time for STM32F100RCT6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32F100RCT6 often in real-time on the comparison pages.
What if I can't find stock of STM32F100RCT6?
You can fill out our help required form which you can use to request a quote for STM32F100RCT6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.