Status: | Active |
---|---|
Series: | STM32F051C8 |
RoHS: | Compliant |
Prices starting from US$1.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.44
|
No stock
|
Buy Now | |
element14
from US$2.24
|
22,311
in stock
|
Buy Now | |
Farnell
from US$2.39
|
18,013
in stock
|
Buy Now | |
Chip One Stop
from US$1.78
|
2,400
in stock
|
Buy Now | |
Newark Electronics
from US$1.77
|
527
in stock
|
Buy Now | |
EBV Elektronik
-
|
33,600
in stock
|
Buy Now | |
Future Electronics
from US$2.03
|
-
|
Buy Now | |
Avnet America
from US$2.14
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Core: ARM®32-bit Cortex®-M0 CPU, frequency up to 48 MHz |
Memories 16 to 64 Kbytes of Flash memory 8 Kbytes of SRAM with HW parity checking |
16 to 64 Kbytes of Flash memory |
8 Kbytes of SRAM with HW parity checking |
CRC calculation unit |
Reset and power management Digital and I/O supply: VDD= 2.0 V to 3.6 V Analog supply: VDDA= from VDDto 3.6 V Power-on/Power down reset (POR/PDR) Programmable voltage detector (PVD) Low power modes: Sleep, Stop, Standby VBATsupply for RTC and backup registers |
Digital and I/O supply: VDD= 2.0 V to 3.6 V |
Analog supply: VDDA= from VDDto 3.6 V |
Power-on/Power down reset (POR/PDR) |
Programmable voltage detector (PVD) |
Low power modes: Sleep, Stop, Standby |
VBATsupply for RTC and backup registers |
Clock management 4 to 32 MHz crystal oscillator 32 kHz oscillator for RTC with calibration Internal 8 MHz RC with x6 PLL option Internal 40 kHz RC oscillator |
4 to 32 MHz crystal oscillator |
32 kHz oscillator for RTC with calibration |
Internal 8 MHz RC with x6 PLL option |
Internal 40 kHz RC oscillator |
Up to 55 fast I/Os All mappable on external interrupt vectors Up to 36 I/Os with 5 V tolerant capability |
All mappable on external interrupt vectors |
Up to 36 I/Os with 5 V tolerant capability |
5-channel DMA controller |
One 12-bit, 1.0 μs ADC (up to 16 channels) Conversion range: 0 to 3.6 V Separate analog supply from 2.4 up to 3.6 |
Conversion range: 0 to 3.6 V |
Separate analog supply from 2.4 up to 3.6 |
One 12-bit DAC channel |
Two fast low-power analog comparators with programmable input and output |
Up to 18 capacitive sensing channels supporting touchkey, linear and rotary touch sensors |
Up to 11 timers One 16-bit 7-channel advanced-control timer for 6 channels PWM output, with deadtime generation and emergency stop One 32-bit and one 16-bit timer, with up to 4 IC/OC, usable for IR control decoding One 16-bit timer, with 2 IC/OC, 1 OCN, deadtime generation and emergency stop Two 16-bit timers, each with IC/OC and OCN, deadtime generation, emergency stop and modulator gate for IR control One 16-bit timer with 1 IC/OC Independent and system watchdog timers SysTick timer: 24-bit downcounter One 16-bit basic timer to drive the DAC |
One 16-bit 7-channel advanced-control timer for 6 channels PWM output, with deadtime generation and emergency stop |
One 32-bit and one 16-bit timer, with up to 4 IC/OC, usable for IR control decoding |
One 16-bit timer, with 2 IC/OC, 1 OCN, deadtime generation and emergency stop |
Two 16-bit timers, each with IC/OC and OCN, deadtime generation, emergency stop and modulator gate for IR control |
One 16-bit timer with 1 IC/OC |
Independent and system watchdog timers |
SysTick timer: 24-bit downcounter |
One 16-bit basic timer to drive the DAC |
Calendar RTC with alarm and periodic wakeup from Stop/Standby |
Communication interfaces Up to two I2C interfaces, one supporting Fast Mode Plus (1 Mbit/s) with 20 mA current sink, SMBus/PMBus and wakeup from Stop mode Up to two USARTs supporting master synchronous SPI and modem control, one with ISO7816 interface, LIN, IrDA capability, auto baud rate detection and wakeup feature Up to two SPIs (18 Mbit/s) with 4 to 16 programmable bit frame, one with I2S interface multiplexed |
Up to two I2C interfaces, one supporting Fast Mode Plus (1 Mbit/s) with 20 mA current sink, SMBus/PMBus and wakeup from Stop mode |
Up to two USARTs supporting master synchronous SPI and modem control, one with ISO7816 interface, LIN, IrDA capability, auto baud rate detection and wakeup feature |
Up to two SPIs (18 Mbit/s) with 4 to 16 programmable bit frame, one with I2S interface multiplexed |
HDMI CEC interface, wakeup on header reception |
Serial wire debug (SWD) |
96-bit unique ID |
All packages ECOPACK®2 |
Product Specifications |
---|
DS8668 ARM®-based 32-bit MCU, 16 to 64 KB Flash, 11 timers, ADC, DAC and communication interfaces, 2.0-3.6 V |
Reference Manuals |
---|
RM0091 STM32F0x1/STM32F0x2/STM32F0x8 advanced Arm®-based 32-bit MCUs |
Programming Manuals |
---|
PM0215 STM32F0xxx Cortex-M0 programming manual |
Errata Sheets |
---|
ES0202 STM32F051x4/x6/x8 device errata |
Device Option Lists |
---|
STM32F051 64 Kbytes - option list |
Product Certifications |
---|
STM32 CAN conformance test authentication sheet |
MCU, ARM CORTEX-M0, 48MHZ, LQFP-48 | element14 |
Mcu, Arm Cortex-M0, 48Mhz, Lqfp-48 | Newark Electronics |
STM32F051C8T6TR, 32BIT MICROCONTROLLER | RS |
STM32F Series 64 KB Flash 8 KB SRAM 48 MHz 32-Bit Microcontroller - LQFP-48 | Future Electronics |
MCU 32-Bit GP STM32F ARM Cortex M0 RISC 64kB Flash 48-Pin LQFP T/R | Avnet America |
Where can I find additional details, specifications and documents for a STM32F051C8T6TR?
Additional datasheets, footprints and schematics for STM32F051C8T6TR are listed on our Part Details page. You can also find images and similar parts to STM32F051C8T6TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32F051C8T6TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F051C8T6TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32F051C8T6TR fall under?
The STM32F051C8T6TR is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 Mainstream MCUs > STM32F0 Series > STM32F0x1.
Can I view similar or alternative parts?
You can view similar parts to STM32F051C8T6TR when available in the STM32F0x1 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F051C8T6TR you can contact the distributor directly for product support, shipping queries etc.
Is the STM32F051C8T6TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM32F051C8T6TR have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Newark Electronics and EBV Elektronik have stock available or on a lead time for STM32F051C8T6TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32F051C8T6TR often in real-time on the comparison pages.
What if I can't find stock of STM32F051C8T6TR?
You can fill out our help required form which you can use to request a quote for STM32F051C8T6TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.