Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.71
Device Topology | - |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
Output Voltage Max | 4.6V |
Output Current Max | 480mA |
Switching Frequency | 2.4MHz |
No. of Outputs | 29Outputs |
IC Mounting | SMD |
Driver Case Style | BGA |
No. of Pins | 56Pins |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Led Display Driver, 5X24, Bga-56 | Newark Electronics |
STLED524 Series 2.7 to 5.5 V Intelligent Matrix LED Display Driver - CSP-56 | Future Electronics |
LED DRVR Boost 2-CH PWM 4.6V 0.48A 56-Pin CSP T/R | Avnet America |
LED DISPLAY DRIVER, 5X24, BGA-56 | element14 |
Where can I find additional details, specifications and documents for a STLED524?
Additional datasheets, footprints and schematics for STLED524 are listed on our Part Details page. You can also find images and similar parts to STLED524 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STLED524 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STLED524 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STLED524 fall under?
The STLED524 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to STLED524 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STLED524 you can contact the distributor directly for product support, shipping queries etc.
Is the STLED524 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STLED524 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STLED524.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STLED524 often in real-time on the comparison pages.
What if I can't find stock of STLED524?
You can fill out our help required form which you can use to request a quote for STLED524 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.