Status: | Active |
---|---|
Series: | STLED316S |
RoHS: | Compliant |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.14
|
1,474
in stock
|
Buy Now | |
Newark Electronics
from US$1.38
|
2,840
in stock
|
Buy Now | |
Chip One Stop
from US$0.83
|
1,975
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.64
|
1,668
in stock
|
Buy Now | |
element14
from US$1.20
|
1,464
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$1.10
|
-
|
Buy Now | |
Avnet America
from US$1.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
A single LED digit output (DIG1_LED) can be used to drive up to 8 discrete LEDs |
Inputs with Schmitt trigger give superior noise immunity |
5.0 V (± 10%) for VCC |
8-step dimming circuit to control brightness of individual LEDs for LED digit |
Built-in power on reset and soft-start circuits |
Drives common-anode LED digits |
-40 °C to 85 °C operating temperature range |
Available in SO24 package |
8-step dimming circuit to control the overall display brightness |
3-wire serial bus interface (CLK, STB, DIN/DOUT) |
LED driver with 14 outputs (8 segments/6 digits) |
Output pins connected directly to the LEDs or can be open-drain |
40 mA load current capability for each segment |
Low power consumption in standby mode |
Single external resistor for output current setting |
Key-scanning (8 x 2 matrix) |
Product Specifications |
---|
DS5656 Serial-interfaced 6-digit LED controller with keyscan |
User Manuals |
---|
UM0425 STLED316S Front panel LED controller/driver evaluation board |
UM0460 Set-top box front panel evaluation board based on the STLED316S |
Flyers |
---|
STLED316S |
Led Controller W/ Keyscan, 14 O/P, Soic | Newark Electronics |
IC: driver | Transfer Multisort Elektronik |
LED CONTROLLER W/ KEYSCAN, 14 O/P, SOIC | Farnell |
LED DRVR 48Segment 5V 24-Pin SO T/R | Avnet Silica |
STLED316S Series 40mA 1MHz 6 Serial-Interfaced 6-digit LED Controller w/Keyscan | Future Electronics |
Where can I find additional details, specifications and documents for a STLED316SMTR?
Additional datasheets, footprints and schematics for STLED316SMTR are listed on our Part Details page. You can also find images and similar parts to STLED316SMTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STLED316SMTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STLED316SMTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STLED316SMTR fall under?
The STLED316SMTR is listed under Power Management > Display Supplies and Controllers > VFD/LED Front Panel Controllers.
Can I view similar or alternative parts?
You can view similar parts to STLED316SMTR when available in the VFD/LED Front Panel Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STLED316SMTR you can contact the distributor directly for product support, shipping queries etc.
Is the STLED316SMTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STLED316SMTR have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Transfer Multisort Elektronik, Farnell and element14 have stock available or on a lead time for STLED316SMTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STLED316SMTR often in real-time on the comparison pages.
What if I can't find stock of STLED316SMTR?
You can fill out our help required form which you can use to request a quote for STLED316SMTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.