Status: | Unknown |
---|---|
Series: | STripFET F3 Series |
RoHS: | Unknown |
Prices starting from US$1.16
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 20A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.025ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 70W |
Transistor Case Style | PowerFLAT |
No. of Pins | 8Pins |
Operating Temperature Max | 175°C |
Product Range | STripFET F3 Series |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Mosfet, Aec-Q101, N-Ch, 100V, Powerflat | Newark Electronics |
MOSFET, AEC-Q101, N-CH, 100V, POWERFLAT | element14 |
Transistor MOSFET Array Dual N-CH 100V 20A 8-Pin PowerFLAT T/R | Avnet Silica |
STL8DN10LF3 Series 100 V 35 mOhm Dual N-Ch STripFETÔ F3 Power MOSFET -POWER FLAT | Future Electronics |
Where can I find additional details, specifications and documents for a STL8DN10LF3?
Additional datasheets, footprints and schematics for STL8DN10LF3 are listed on our Part Details page. You can also find images and similar parts to STL8DN10LF3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STL8DN10LF3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STL8DN10LF3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STL8DN10LF3 fall under?
The STL8DN10LF3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STL8DN10LF3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STL8DN10LF3 you can contact the distributor directly for product support, shipping queries etc.
Is the STL8DN10LF3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STL8DN10LF3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for STL8DN10LF3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STL8DN10LF3 often in real-time on the comparison pages.
What if I can't find stock of STL8DN10LF3?
You can fill out our help required form which you can use to request a quote for STL8DN10LF3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.