Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.76
Motor Type | Three Phase AC |
---|---|
No. of Outputs | 3Outputs |
Output Current | 10A |
Output Voltage | - |
Driver Case Style | SIP |
No. of Pins | 23Pins |
Supply Voltage Min | 13.5V |
Supply Voltage Max | 16.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Motor Driver, 3 Phase Ac, 10A, Sip-23 | Newark Electronics |
STK544xx Series 450 V 10 A Inverter Power H-IC for 3-Phase Motor Drive - SIP-23 | Future Electronics |
3-Phase Inverter Motor Driver 0V to 450V 23-Pin SIP Fan-Fold | Avnet America |
STK544xx Series 450 V 10 A Inverter Power H-IC for 3-Phase Motor Drive - SIP-23 | ON Semiconductor STK544UC62K-E | RS Americas |
MOTOR DRIVER, 3 PHASE AC, 10A, SIP-23 | Farnell |
Where can I find additional details, specifications and documents for a STK544UC62K-E?
Additional datasheets, footprints and schematics for STK544UC62K-E are listed on our Part Details page. You can also find images and similar parts to STK544UC62K-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STK544UC62K-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STK544UC62K-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STK544UC62K-E fall under?
The STK544UC62K-E is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to STK544UC62K-E when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STK544UC62K-E you can contact the distributor directly for product support, shipping queries etc.
Is the STK544UC62K-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STK544UC62K-E have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for STK544UC62K-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STK544UC62K-E often in real-time on the comparison pages.
What if I can't find stock of STK544UC62K-E?
You can fill out our help required form which you can use to request a quote for STK544UC62K-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.