Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 180A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 0.0014ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 300W |
Transistor Case Style | H2PAK-6 |
No. of Pins | 8Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
MOSFET, N CH, 40V, 180A, H2PAK | Farnell |
Mosfet, N Ch, 40V, 180A, H2Pak-6 | Newark Electronics |
Trans MOSFET N-CH 40V 180A 7-Pin(6+Tab) H2PAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a STH270N4F3-6?
Additional datasheets, footprints and schematics for STH270N4F3-6 are listed on our Part Details page. You can also find images and similar parts to STH270N4F3-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STH270N4F3-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STH270N4F3-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STH270N4F3-6 fall under?
The STH270N4F3-6 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STH270N4F3-6 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STH270N4F3-6 you can contact the distributor directly for product support, shipping queries etc.
Is the STH270N4F3-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STH270N4F3-6 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for STH270N4F3-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STH270N4F3-6 often in real-time on the comparison pages.
What if I can't find stock of STH270N4F3-6?
You can fill out our help required form which you can use to request a quote for STH270N4F3-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.