Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.50
|
445
in stock
|
Buy Now | |
Future Electronics
from US$1.59
|
8,400
in stock
|
Buy Now | |
Newark Electronics
from US$2.93
|
722
in stock
|
Buy Now | |
element14
from US$4.30
|
722
in stock
|
Buy Now | |
Farnell
from US$4.16
|
722
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.19
|
294
in stock
|
Buy Now | |
Avnet Silica
-
|
10,980
in stock
|
Buy Now | |
Avnet America
from US$4.01
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
DC Collector Current | 60A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.1V |
Power Dissipation Pd | 200W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
STGW30N Series 600 V 60 A Short Circuit Rugged IGBT - TO-247-3 | Future Electronics |
Igbt, Single, 600V, 60A, To-247-3 | Newark Electronics |
IGBT, SINGLE, 600V, 60A, TO-247-3 | element14 |
IGBT N-Channel 30A 600V TO-247 | RS |
Transistor: IGBT | Transfer Multisort Elektronik |
Trans IGBT Chip N-CH 600V 60A 3-Pin(3+Tab) TO-247 | Avnet Silica |
Where can I find additional details, specifications and documents for a STGW30NC60KD?
Additional datasheets, footprints and schematics for STGW30NC60KD are listed on our Part Details page. You can also find images and similar parts to STGW30NC60KD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGW30NC60KD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGW30NC60KD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGW30NC60KD fall under?
The STGW30NC60KD is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGW30NC60KD when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGW30NC60KD you can contact the distributor directly for product support, shipping queries etc.
Is the STGW30NC60KD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGW30NC60KD have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for STGW30NC60KD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGW30NC60KD often in real-time on the comparison pages.
What if I can't find stock of STGW30NC60KD?
You can fill out our help required form which you can use to request a quote for STGW30NC60KD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.