Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.98
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.08
|
-
|
Buy Now | |
Future Electronics
from US$2.48
|
-
|
Buy Now | |
Avnet America
from US$2.40
|
-
|
Buy Now | |
Rapid Electronics
from US$4.18
|
-
|
Buy Now | |
element14
from US$2.86
|
-
|
Buy Now | |
Schukat Electronic
from US$1.65
|
-
|
Buy Now | |
Distrelec
from US$4.20
|
-
|
Buy Now | |
Farnell
from US$2.51
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
DC Collector Current | 60A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.75V |
Power Dissipation Pd | 220W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Ic Continuous a Max | 30A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 220W |
Pulsed Current Icm | 135A |
Rise Time | 11ns |
Termination Type | Through Hole |
Transistor Polarity | N Channel |
Transistor Type | IGBT |
Voltage Vces | 1.2kV |
STGW30NC120HD,IGBT N-ch 1.2KV 30A TO-247 | RS |
Igbt, N 1200V 30A To-247 | Newark Electronics |
N-Channel 1200 V 30 A Very Fast PowerMESH IGBT - TO-247 | Future Electronics |
Trans IGBT Chip N-CH 1.2KV 60A 3-Pin(3+Tab) TO-247 Tube | Avnet America |
Stgw30nc120hd Igbt N 1200V 30A TO247 | Rapid Electronics |
IGBT, N 1200V 30A TO-247 | element14 |
1200V 60A 220W TO247 | Schukat Electronic |
ST IGBT, 1.2kV, 60A, TO-247 | Distrelec |
Where can I find additional details, specifications and documents for a STGW30NC120HD?
Additional datasheets, footprints and schematics for STGW30NC120HD are listed on our Part Details page. You can also find images and similar parts to STGW30NC120HD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGW30NC120HD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGW30NC120HD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGW30NC120HD fall under?
The STGW30NC120HD is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGW30NC120HD when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGW30NC120HD you can contact the distributor directly for product support, shipping queries etc.
Is the STGW30NC120HD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGW30NC120HD have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Rapid Electronics have stock available or on a lead time for STGW30NC120HD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGW30NC120HD often in real-time on the comparison pages.
What if I can't find stock of STGW30NC120HD?
You can fill out our help required form which you can use to request a quote for STGW30NC120HD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.