Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.22
DC Collector Current | 60A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.5V |
Power Dissipation Pd | 200W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Av Current Ic | 60A |
Current Ic @ Vce Sat | 20A |
Current Ic Continuous a Max | 60A |
Current Temperature | 25°C |
Fall Time tf | 11.5ns |
Full Power Rating Temperature | 25°C |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 200W |
Power Dissipation Ptot Max | 200W |
Pulsed Current Icm | 100A |
Rise Time | 11ns |
Termination Type | Through Hole |
Transistor Polarity | N Channel |
Transistor Type | IGBT |
Voltage Vces | 600V |
STGP20NC60V Series 600 V 3 A Flange Mount Very Fast IGBT - TO-220 | Future Electronics |
Igbt Single Transistor, 60 A, 2.5 V, 200 W, 600 V, To-220, 3 Rohs Compliant: Yes |Stmicroelectronics STGP20NC60V | Newark Electronics |
IGBT, 600V, 20A, TO-220 | element14 |
Trans IGBT Chip N-CH 600V 60A 3-Pin(3+Tab) TO-220 Tube | Avnet America |
Where can I find additional details, specifications and documents for a STGP20NC60V?
Additional datasheets, footprints and schematics for STGP20NC60V are listed on our Part Details page. You can also find images and similar parts to STGP20NC60V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGP20NC60V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGP20NC60V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGP20NC60V fall under?
The STGP20NC60V is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGP20NC60V when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGP20NC60V you can contact the distributor directly for product support, shipping queries etc.
Is the STGP20NC60V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGP20NC60V have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for STGP20NC60V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGP20NC60V often in real-time on the comparison pages.
What if I can't find stock of STGP20NC60V?
You can fill out our help required form which you can use to request a quote for STGP20NC60V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.