Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
DC Collector Current | 6A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.5V |
Power Dissipation Pd | 20W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Ic Continuous a Max | 6A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 20W |
Pulsed Current Icm | 21A |
Rise Time | 5ns |
Termination Type | Through Hole |
Transistor Polarity | N Channel |
Transistor Type | IGBT |
Voltage Vces | 600V |
STGF6NC60HD Series N-Channel 600 V 3 A Very Fast PowerMESH IGBT - TO-220FP | Future Electronics |
IGBT, TO-220FP | element14 |
STGF6NC60HD,IGBT N-ch 600V 3A TO-220FP | RS |
Trans IGBT Chip N-CH 600V 6A 3-Pin(3+Tab) TO-220FP Tube | Avnet America |
Where can I find additional details, specifications and documents for a STGF6NC60HD?
Additional datasheets, footprints and schematics for STGF6NC60HD are listed on our Part Details page. You can also find images and similar parts to STGF6NC60HD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGF6NC60HD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGF6NC60HD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGF6NC60HD fall under?
The STGF6NC60HD is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGF6NC60HD when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGF6NC60HD you can contact the distributor directly for product support, shipping queries etc.
Is the STGF6NC60HD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGF6NC60HD have stock available?
Authorised distributors including Future Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for STGF6NC60HD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGF6NC60HD often in real-time on the comparison pages.
What if I can't find stock of STGF6NC60HD?
You can fill out our help required form which you can use to request a quote for STGF6NC60HD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.