Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.61
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
70
in stock
|
Buy Now | |
Avnet America
from US$0.80
|
70
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.28
|
43
in stock
|
Buy Now | |
Avnet Silica
-
|
150
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
-
|
Buy Now | |
element14
from US$1.04
|
-
|
Buy Now | |
Farnell
from US$1.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
DC Collector Current | 6A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.8V |
Power Dissipation Pd | 25W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Ic Continuous a Max | 3A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 25W |
Pulsed Current Icm | 10A |
Rise Time | 3.5ns |
Termination Type | Through Hole |
Transistor Polarity | N Channel |
Transistor Type | IGBT |
Voltage Vces | 1.2kV |
>= 1200V Igbts Rohs Compliant: Yes |Stmicroelectronics STGF3NC120HD | Newark Electronics |
Trans IGBT Chip N-CH 1.2KV 6A 3-Pin(3+Tab) TO-220FP Tube | Avnet America |
Transistor: IGBT | Transfer Multisort Elektronik |
STGF3NC120HD,IGBT N-ch 1.2KV 3A TO-220FP | RS |
STGF3NC120HD Series 1200 V 7 A Very Fast IGBT with Ultrafast Diode - TO-220FP | Future Electronics |
IGBT, N 1200V 3A TO-220FP | element14 |
Where can I find additional details, specifications and documents for a STGF3NC120HD?
Additional datasheets, footprints and schematics for STGF3NC120HD are listed on our Part Details page. You can also find images and similar parts to STGF3NC120HD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGF3NC120HD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGF3NC120HD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGF3NC120HD fall under?
The STGF3NC120HD is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGF3NC120HD when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGF3NC120HD you can contact the distributor directly for product support, shipping queries etc.
Is the STGF3NC120HD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGF3NC120HD have stock available?
Authorised distributors including Newark Electronics, Avnet America, Transfer Multisort Elektronik, Avnet Silica and RS have stock available or on a lead time for STGF3NC120HD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGF3NC120HD often in real-time on the comparison pages.
What if I can't find stock of STGF3NC120HD?
You can fill out our help required form which you can use to request a quote for STGF3NC120HD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.