Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.22
|
595
in stock
|
Buy Now | |
Avnet Silica
-
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.34
|
-
|
Buy Now | |
Future Electronics
from US$1.01
|
-
|
Buy Now | |
Avnet America
from US$1.04
|
-
|
Buy Now | |
element14
from US$1.19
|
-
|
Buy Now | |
Farnell
from US$1.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
DC Collector Current | 30A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.35V |
Power Dissipation Pd | 150W |
Collector Emitter Voltage V(br)ceo | 390V |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -55°C |
Transistor Type | IGBT |
STMicroelectronics, STGB18N40LZT4 | RS |
Trans IGBT Chip N-CH 360V 30A 3-Pin(2+Tab) D2PAK T/R | Avnet Silica |
Igbt Single Transistor, 30 A, 1.35 V, 150 W, 390 V, To-263, 3 Rohs Compliant: Yes |Stmicroelectronics STGB18N40LZT4 | Newark Electronics |
STGB18N40LZ Series 390 V 30 A Surface Mount Internally Clamped IGBT - D2PAK | Future Electronics |
IGBT, 400V, 30A, D2PAK | element14 |
Where can I find additional details, specifications and documents for a STGB18N40LZT4?
Additional datasheets, footprints and schematics for STGB18N40LZT4 are listed on our Part Details page. You can also find images and similar parts to STGB18N40LZT4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGB18N40LZT4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGB18N40LZT4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGB18N40LZT4 fall under?
The STGB18N40LZT4 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGB18N40LZT4 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGB18N40LZT4 you can contact the distributor directly for product support, shipping queries etc.
Is the STGB18N40LZT4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGB18N40LZT4 have stock available?
Authorised distributors including RS, Avnet Silica, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for STGB18N40LZT4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGB18N40LZT4 often in real-time on the comparison pages.
What if I can't find stock of STGB18N40LZT4?
You can fill out our help required form which you can use to request a quote for STGB18N40LZT4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.