Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 5A |
Drain Source Voltage Vds | 650V |
On Resistance Rds(on) | 0.79ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 20W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Power Mosfet, N Channel, 5A, To-220Fp-3 | Newark Electronics |
POWER MOSFET, N CHANNEL, 5A, TO-220FP-3 | element14 |
N-CHANNEL 650 V, 0.79 OHM TYP. | Future Electronics |
Trans MOSFET N-CH 650V 5A 3-Pin TO-220FP Tube | Avnet America |
Where can I find additional details, specifications and documents for a STFU9N65M2?
Additional datasheets, footprints and schematics for STFU9N65M2 are listed on our Part Details page. You can also find images and similar parts to STFU9N65M2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STFU9N65M2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STFU9N65M2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STFU9N65M2 fall under?
The STFU9N65M2 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STFU9N65M2 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STFU9N65M2 you can contact the distributor directly for product support, shipping queries etc.
Is the STFU9N65M2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STFU9N65M2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for STFU9N65M2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STFU9N65M2 often in real-time on the comparison pages.
What if I can't find stock of STFU9N65M2?
You can fill out our help required form which you can use to request a quote for STFU9N65M2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.