Status: | Unknown |
---|---|
Series: | MDmesh V Series |
RoHS: | Unknown |
Prices starting from US$4.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.47
|
5
in stock
|
Buy Now | |
element14
from US$5.61
|
2,339
in stock
|
Buy Now | |
Farnell
from US$5.33
|
2,339
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.78
|
92
in stock
|
Buy Now | |
EBV Elektronik
-
|
900
in stock
|
Buy Now | |
Avnet Silica
-
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$6.02
|
-
|
Buy Now | |
Future Electronics
from US$4.53
|
-
|
Buy Now | |
Avnet America
from US$4.06
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 35A |
Drain Source Voltage Vds | 650V |
On Resistance Rds(on) | 0.067ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 40W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | MDmesh V Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
MOSFET, N-CH, 650V, 35A, TO-220FP | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Channel 650V 35A TO-220FP | RS |
Trans MOSFET N-CH 650V 35A 3-Pin(3+Tab) TO-220FP T/R | EBV Elektronik |
Mosfet, N-Ch, 650V, 35A, To-220Fp | Newark Electronics |
N-Channel 650 V 35 A 0.078 Ohm MDmesh V Powe Mosfet - TO-220FP | Future Electronics |
Where can I find additional details, specifications and documents for a STF45N65M5?
Additional datasheets, footprints and schematics for STF45N65M5 are listed on our Part Details page. You can also find images and similar parts to STF45N65M5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STF45N65M5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STF45N65M5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STF45N65M5 fall under?
The STF45N65M5 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STF45N65M5 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STF45N65M5 you can contact the distributor directly for product support, shipping queries etc.
Is the STF45N65M5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STF45N65M5 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, RS and EBV Elektronik have stock available or on a lead time for STF45N65M5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STF45N65M5 often in real-time on the comparison pages.
What if I can't find stock of STF45N65M5?
You can fill out our help required form which you can use to request a quote for STF45N65M5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.