Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 4.4ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 20W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 2A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Through Hole |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 600V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
N-Channel 600V 4.8 Ohm Zener-protected SuperMESHÔ Power MOSFET | Future Electronics |
Trans MOSFET N-CH 600V 2A 3-Pin(3+Tab) TO-220FP Tube | Avnet America |
MOSFET, N CH, 600V, 2A, TO-220FP | Farnell |
Hv Mosfet Planar |Stmicroelectronics STF2HNK60Z | Newark Electronics |
Where can I find additional details, specifications and documents for a STF2HNK60Z?
Additional datasheets, footprints and schematics for STF2HNK60Z are listed on our Part Details page. You can also find images and similar parts to STF2HNK60Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STF2HNK60Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STF2HNK60Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STF2HNK60Z fall under?
The STF2HNK60Z is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STF2HNK60Z when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STF2HNK60Z you can contact the distributor directly for product support, shipping queries etc.
Is the STF2HNK60Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STF2HNK60Z have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for STF2HNK60Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STF2HNK60Z often in real-time on the comparison pages.
What if I can't find stock of STF2HNK60Z?
You can fill out our help required form which you can use to request a quote for STF2HNK60Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.