Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 80A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 0.004ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1V |
Power Dissipation Pd | 110W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Trans MOSFET N-CH 40V 80A 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
40 V 3.1 mOhm 80 A N-Channel STripFETÔ VI DeepGATEÔ Power Mosfet - DPAK-3 | Future Electronics |
MOSFET, N CH, 40V, 80A, DPAK | Farnell |
Where can I find additional details, specifications and documents for a STD120N4LF6?
Additional datasheets, footprints and schematics for STD120N4LF6 are listed on our Part Details page. You can also find images and similar parts to STD120N4LF6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD120N4LF6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD120N4LF6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD120N4LF6 fall under?
The STD120N4LF6 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STD120N4LF6 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD120N4LF6 you can contact the distributor directly for product support, shipping queries etc.
Is the STD120N4LF6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD120N4LF6 have stock available?
Authorised distributors including Chip One Stop, Avnet Silica, Future Electronics, Avnet America and Farnell have stock available or on a lead time for STD120N4LF6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD120N4LF6 often in real-time on the comparison pages.
What if I can't find stock of STD120N4LF6?
You can fill out our help required form which you can use to request a quote for STD120N4LF6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.