Status: | Active |
---|---|
Series: | STC3115 |
RoHS: | Compliant |
Prices starting from US$0.88
OptimGaugeâ„¢ algorithm |
0.25% accuracy battery voltage monitoring |
Coulomb counter and voltage-mode gas gauge operations |
Robust initial open-circuit-voltage (OCV) measurement at power-up |
Programmable low battery alarm |
Internal temperature sensor |
Battery swap detection |
Low power: 45 μA in power-saving mode, 2 μA max. in standby mode |
Micro-sized packages: 1.4 x 2.0 mm 10-bump CSP package 2.0 x 3.0 mm DFN10 package |
1.4 x 2.0 mm 10-bump CSP package |
2.0 x 3.0 mm DFN10 package |
Product Specifications |
---|
DS9300 Gas gauge IC with alarm output for handheld applications |
Application Notes |
---|
AN4324 STC3115 system integration |
Presentations |
---|
Health and Wellness Mobility Cloud computing |
BATTERY GAS GAUGE, LI-ION/LI-POL, 85DEGC | Farnell |
Battery Fuel Gauge, Li-Ion, Li-Pol, 2.7 V to 4.5 V, I2C Interface, 10 Pins, CSP | Avnet Silica |
Battery Gas Gauge, Li-Ion/Li-Pol, 85Degc | Newark Electronics |
STC3115 Series 2.7 - 4.5 Vin 4.20 Vout Gas guage IC w/ Alarm Output - CSP-10 | Future Electronics |
Where can I find additional details, specifications and documents for a STC3115IJT?
Additional datasheets, footprints and schematics for STC3115IJT are listed on our Part Details page. You can also find images and similar parts to STC3115IJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STC3115IJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STC3115IJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STC3115IJT fall under?
The STC3115IJT is listed under Power Management > Battery Management ICs > Battery Fuel Gauge.
Can I view similar or alternative parts?
You can view similar parts to STC3115IJT when available in the Battery Fuel Gauge range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STC3115IJT you can contact the distributor directly for product support, shipping queries etc.
Is the STC3115IJT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STC3115IJT have stock available?
Authorised distributors including Farnell, element14, Avnet Silica, Newark Electronics and Future Electronics have stock available or on a lead time for STC3115IJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STC3115IJT often in real-time on the comparison pages.
What if I can't find stock of STC3115IJT?
You can fill out our help required form which you can use to request a quote for STC3115IJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.