Status: | Active |
---|---|
Series: | STC3100 |
RoHS: | Compliant |
Prices starting from US$1.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.98
|
8,955
in stock
|
Buy Now | |
Newark Electronics
from US$1.98
|
5,124
in stock
|
Buy Now | |
element14
from US$1.95
|
4,672
in stock
|
Buy Now | |
Farnell
from US$1.88
|
4,672
in stock
|
Buy Now | |
Avnet America
from US$1.82
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.59
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$1.55
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
8-byte unique device ID |
32-RAM bytes |
Battery voltage monitoring |
Coulomb counter with 12/14-bit AD converter, +/- 80 mV input voltage range |
Internal temperature sensor |
I2C interface for gas gauge monitoring and device control |
One general-purpose I/O |
Internal or external 32768 Hz time base |
Product Specifications |
---|
DS6013 Battery monitor IC with Coulomb counter/gas gauge |
Application Notes |
---|
AN3395 Sensing resistor selection and usage in STC310x battery monitoring applications |
AN3064 Using the STC3100 battery monitor for gas gauge applications |
Application Notes for related Tools & Software |
---|
AN3075 Demonstration board user guidelines for the STC3100 battery monitor for gas gauge applications |
Presentations |
---|
Health and Wellness Mobility Cloud computing |
STC3100IQT, Batt Charge Controller ICs | RS |
Battery Monitor, Li-Ion, -40 To 85Deg C | Newark Electronics |
BATTERY MONITOR, LI-ION, -40 TO 85DEG C | element14 |
Battery Monitoring Li-Ion 8-Pin DFN EP T/R | Avnet America |
VDFPN 3X3X1.0 8 PITCH 0.50 | Future Electronics |
Where can I find additional details, specifications and documents for a STC3100IQT?
Additional datasheets, footprints and schematics for STC3100IQT are listed on our Part Details page. You can also find images and similar parts to STC3100IQT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STC3100IQT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STC3100IQT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STC3100IQT fall under?
The STC3100IQT is listed under Power Management > Battery Management ICs > Battery Fuel Gauge.
Can I view similar or alternative parts?
You can view similar parts to STC3100IQT when available in the Battery Fuel Gauge range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STC3100IQT you can contact the distributor directly for product support, shipping queries etc.
Is the STC3100IQT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STC3100IQT have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for STC3100IQT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STC3100IQT often in real-time on the comparison pages.
What if I can't find stock of STC3100IQT?
You can fill out our help required form which you can use to request a quote for STC3100IQT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.