Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.45
|
119
in stock
|
Buy Now | |
Newark Electronics
from US$2.57
|
2,014
in stock
|
Buy Now | |
element14
from US$2.60
|
2,014
in stock
|
Buy Now | |
Farnell
from US$2.48
|
2,014
in stock
|
Buy Now | |
Future Electronics
from US$2.24
|
-
|
Buy Now | |
Avnet America
from US$2.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 17A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.162ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 125W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Mosfet, N Ch, 500V, 17A, D2Pak | Newark Electronics |
MOSFET, N CH, 500V, 17A, D2PAK | element14 |
MOSFET N-Channel 500V 17A D2PAK | RS |
N-Channel 550 V 0.19 O Surface Mount MDmesh II Power MosFet - D2PAK | Future Electronics |
Trans MOSFET N-CH 500V 17A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a STB23NM50N?
Additional datasheets, footprints and schematics for STB23NM50N are listed on our Part Details page. You can also find images and similar parts to STB23NM50N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STB23NM50N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STB23NM50N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STB23NM50N fall under?
The STB23NM50N is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STB23NM50N when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STB23NM50N you can contact the distributor directly for product support, shipping queries etc.
Is the STB23NM50N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STB23NM50N have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for STB23NM50N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STB23NM50N often in real-time on the comparison pages.
What if I can't find stock of STB23NM50N?
You can fill out our help required form which you can use to request a quote for STB23NM50N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.