Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.12
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 12A |
Drain Source Voltage Vds | 550V |
On Resistance Rds(on) | 0.3ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 160W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -65°C |
STMicroelectronics, STB12NM50T4 | RS |
Mosfet Transistor, N Channel, 12 A, 550 V, 0.3 Ohm, 10 V, 4 V Rohs Compliant: Yes |Stmicroelectronics STB12NM50T4 | Newark Electronics |
N-Channel 550 V 0.35 Ohm Surface Mount MDmeshÔ MosFet - D2PAK | Future Electronics |
Trans MOSFET N-CH 500V 12A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
MOSFET, N-CH, 550V, 12A, D2PAK | element14 |
Where can I find additional details, specifications and documents for a STB12NM50T4?
Additional datasheets, footprints and schematics for STB12NM50T4 are listed on our Part Details page. You can also find images and similar parts to STB12NM50T4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STB12NM50T4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STB12NM50T4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STB12NM50T4 fall under?
The STB12NM50T4 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STB12NM50T4 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STB12NM50T4 you can contact the distributor directly for product support, shipping queries etc.
Is the STB12NM50T4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STB12NM50T4 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for STB12NM50T4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STB12NM50T4 often in real-time on the comparison pages.
What if I can't find stock of STB12NM50T4?
You can fill out our help required form which you can use to request a quote for STB12NM50T4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.