Status: | Active |
---|---|
Series: | ST890 |
RoHS: | Compliant |
Prices starting from US$0.56
2.7 to 5.5 V input range |
Programmable current limit up to 1.2 A |
Low quiescent current |
Thermal shutdown |
Active-lowFAULT indicator output |
90 mΩ (typ.) ON resistance |
SO-8 and DFN8L (3 x 3 mm) packages |
Product Specifications |
---|
DS2696 1.2 A current limited high-side power switch with thermal shutdown |
Application Notes |
---|
AN1441 ST890: a high side switch for PCMCIA and USB applications |
AN2148 STOTG04 IN AUDIO CARKIT ENVIRONMENT |
POWER LOAD SWITCH, 5.5V, SOIC-8 | element14 |
ST890 Series 1.2 A Limited High Side Power Switch with Thermal Shutdown - SOIC-8 | Future Electronics |
Power Load Switch, 5.5V, Soic-8 | Newark Electronics |
High Side Power Switch, 1 Channel, 5.5 V, 1.2 A, 130 Milliohms, 8 Pins, SOIC | Avnet America |
Where can I find additional details, specifications and documents for a ST890CDR?
Additional datasheets, footprints and schematics for ST890CDR are listed on our Part Details page. You can also find images and similar parts to ST890CDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST890CDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST890CDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST890CDR fall under?
The ST890CDR is listed under Switches and Multiplexers > Power Load Switches.
Can I view similar or alternative parts?
You can view similar parts to ST890CDR when available in the Power Load Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST890CDR you can contact the distributor directly for product support, shipping queries etc.
Is the ST890CDR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ST890CDR have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for ST890CDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST890CDR often in real-time on the comparison pages.
What if I can't find stock of ST890CDR?
You can fill out our help required form which you can use to request a quote for ST890CDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.