Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 30mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 11.4V |
Adjustable Output Voltage Max | 12.6V |
Topology | - |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
RoHS Phthalates Compliant | Yes |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 12V |
Output Voltage Max | 12.6V |
Output Voltage Min | 11.4V |
Primary Input Voltage | 5.5V |
ST DC/DC Converter, Charge Pump, 11.4 ... 12.6V, 30mA, SO-8 | Distrelec |
BOOST, 4.5-5.5V, 0.03A, 12V, 5%, 8SOIC | Farnell |
Dc-Dc Charge Pump, 85Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a ST662ABD-TR?
Additional datasheets, footprints and schematics for ST662ABD-TR are listed on our Part Details page. You can also find images and similar parts to ST662ABD-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST662ABD-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST662ABD-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST662ABD-TR fall under?
The ST662ABD-TR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ST662ABD-TR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST662ABD-TR you can contact the distributor directly for product support, shipping queries etc.
Is the ST662ABD-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST662ABD-TR have stock available?
Authorised distributors including element14, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for ST662ABD-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST662ABD-TR often in real-time on the comparison pages.
What if I can't find stock of ST662ABD-TR?
You can fill out our help required form which you can use to request a quote for ST662ABD-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.