Status: | Active |
---|---|
Series: | ST3222EB |
RoHS: | Compliant |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.51
|
885
in stock
|
Buy Now | |
Future Electronics
from US$1.19
|
47,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.86
|
1,912
in stock
|
Buy Now | |
Newark Electronics
from US$1.55
|
885
in stock
|
Buy Now | |
element14
from US$1.54
|
885
in stock
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Available in SSOP20 and TSSOP20 |
ESD protection for RS-232 I/O pins ± 15 kV human body model, ± 8 kV IEC 1000-4-2 contact discharge |
250KBps minimum guarantee data rate |
300 µA supply current |
Meet EIA/TIA-232 specification down to 3 V |
6 V/µs minimum guarantee slew rate |
Product Specifications |
---|
DS2769 +/- 15 kV ESD protected, 3 to 5.5 V low power, up to 250 Kbps, RS-232 drivers and receivers |
ST3222EB Series â–’15 kV ESD 5.5 V 250 Kbps RS-232 Drivers and Receiver - TSSOP-20 | Future Electronics |
IC: interface | Transfer Multisort Elektronik |
Transceiver, Rs232, 250Kbps, Tssop-20 | Newark Electronics |
RS232 TRANSCEIVER, 250KBPS, TSSOP-20 | element14 |
Dual Transmitter/Receiver RS-232 20-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a ST3222EBTR?
Additional datasheets, footprints and schematics for ST3222EBTR are listed on our Part Details page. You can also find images and similar parts to ST3222EBTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST3222EBTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST3222EBTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST3222EBTR fall under?
The ST3222EBTR is listed under Interfaces and Transceivers > RS-232.
Can I view similar or alternative parts?
You can view similar parts to ST3222EBTR when available in the RS-232 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST3222EBTR you can contact the distributor directly for product support, shipping queries etc.
Is the ST3222EBTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ST3222EBTR have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for ST3222EBTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST3222EBTR often in real-time on the comparison pages.
What if I can't find stock of ST3222EBTR?
You can fill out our help required form which you can use to request a quote for ST3222EBTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.