Status: | Active |
---|---|
Series: | ST3222B |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.20
|
No stock
|
Buy Now | |
Future Electronics
from US$0.54
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
2,500
in stock
|
Buy Now | |
element14
from US$1.39
|
546
in stock
|
Buy Now | |
Farnell
from US$1.38
|
546
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
30
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
300 μA supply current |
250 kbps minimum guarantee data rate |
6 V/μs minimum guarantee slew rate |
Meet EIA/TIA-232 specification down to 3 V |
Product Specifications |
---|
DS2140 3 to 3.6 V, low power, up to 400 kbps RS-232 drivers and receivers |
User Manuals |
---|
UM0323 STEVAL-PCC001V1 - getting started with the ST7 full-speed USB/RS232 evaluation kit |
ST3222 Series 3 to 3.6 V 400 kbps Low Power RS-232 Driver and Receiver -TSSOP-20 | Future Electronics |
Dual Transmitter/Receiver RS-232 20-Pin TSSOP T/R | Avnet America |
RS232 TRANSCEIVER, 400KBPS, TSSOP-20 | element14 |
Rs232 Transceiver, 400Kbps, Tssop-20 | Newark Electronics |
STMicroelectronics, ST3222BTR | RS |
Where can I find additional details, specifications and documents for a ST3222BTR?
Additional datasheets, footprints and schematics for ST3222BTR are listed on our Part Details page. You can also find images and similar parts to ST3222BTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST3222BTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST3222BTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST3222BTR fall under?
The ST3222BTR is listed under Interfaces and Transceivers > RS-232.
Can I view similar or alternative parts?
You can view similar parts to ST3222BTR when available in the RS-232 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST3222BTR you can contact the distributor directly for product support, shipping queries etc.
Is the ST3222BTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ST3222BTR have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for ST3222BTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST3222BTR often in real-time on the comparison pages.
What if I can't find stock of ST3222BTR?
You can fill out our help required form which you can use to request a quote for ST3222BTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.