Status: | Unknown |
---|---|
Series: | ST |
RoHS: | Not Compliant |
Very high capacitance |
10 µF to 2200 µF |
25 VDC to 125 VDC |
General Information |
---|
Parameter Comparison Guide |
Product Literature |
---|
Product Sheet |
Selector Guide |
Technical Notes |
---|
Technical Note |
White Papers |
---|
White Paper |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Cap Tant Wet 250uF 75V 10% (7.92 X 27.2mm) Axial 0.8 Ohm 125C Bulk | Future Electronics |
Capacitor Wet Tantalum, 250Uf, 75V, 10%, Axial | Newark Electronics |
Cap Tant Wet 250uF 75V 10% (7.92 X 25.6mm) Axial 0.8 Ohm 125°C Bulk | Avnet America |
CAP, 250µF, 75V, 10% | element14 |
Where can I find additional details, specifications and documents for a ST250-75L2KI?
Additional datasheets, footprints and schematics for ST250-75L2KI are listed on our Part Details page. You can also find images and similar parts to ST250-75L2KI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST250-75L2KI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST250-75L2KI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST250-75L2KI fall under?
The ST250-75L2KI is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ST250-75L2KI when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST250-75L2KI you can contact the distributor directly for product support, shipping queries etc.
Is the ST250-75L2KI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST250-75L2KI have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ST250-75L2KI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST250-75L2KI often in real-time on the comparison pages.
What if I can't find stock of ST250-75L2KI?
You can fill out our help required form which you can use to request a quote for ST250-75L2KI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.