Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.66
|
9,185
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
25,000
in stock
|
Buy Now | |
element14
from US$1.21
|
25,000
in stock
|
Buy Now | |
Farnell
from US$1.07
|
25,000
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
12,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.86
|
4,320
in stock
|
Buy Now | |
Avnet America
from US$1.06
|
2,500
in stock
|
Buy Now | |
Micros
from US$1.18
|
650
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.34
|
608
in stock
|
Buy Now | |
Avnet Silica
-
|
20,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 18V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | PowerSO |
No. of Pins | 8Pins |
Output Current | 3A |
Output Voltage Min | 800mV |
Output Voltage Max | - |
Switching Frequency | 900kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Ic, Switching Reg, Buck, Adj, Soic-8 | Newark Electronics |
IC, SWITCHING REG, BUCK, ADJ, SOIC-8 | element14 |
ST1S10 Series 18 V 3 A 1.1 MHz SMT Buck Switching Regulator - Power SO-8 | Future Electronics |
3A 900kHz Step-Down Regulator PowerSO8 | RS |
Conv DC-DC Single Step Down 2.5V to 18V 8-Pin PowerSO T/R | Avnet America |
3A, 900kHz, monolithic synchronous step-down regulator IC, DC/DC Switching Regul | Micros |
IC: driver | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a ST1S10PHR?
Additional datasheets, footprints and schematics for ST1S10PHR are listed on our Part Details page. You can also find images and similar parts to ST1S10PHR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST1S10PHR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST1S10PHR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST1S10PHR fall under?
The ST1S10PHR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ST1S10PHR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST1S10PHR you can contact the distributor directly for product support, shipping queries etc.
Is the ST1S10PHR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST1S10PHR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for ST1S10PHR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST1S10PHR often in real-time on the comparison pages.
What if I can't find stock of ST1S10PHR?
You can fill out our help required form which you can use to request a quote for ST1S10PHR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.