Status: | Active |
---|---|
Series: | ST1S09 |
RoHS: | Compliant |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.96
|
3,210
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
33,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.20
|
3,210
in stock
|
Buy Now | |
element14
from US$0.98
|
3,210
in stock
|
Buy Now | |
Avnet Silica
-
|
168,000
in stock
|
Buy Now | |
Avnet America
from US$0.90
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Operating junction temp. -30 °C to 125 °C |
Utilizes tiny capacitors and inductors |
Available in DFN6 (3 x 3 mm) exposed pad |
Non switching quiescent current: (typ) 1.5 mA over temperature range |
Integrated output over-voltage protection |
1.5 MHz fixed frequency PWM with current control mode |
Typical efficiency: > 90% |
2 A output current capability |
Two versions available: power good or inhibit |
RDSON (typ) 100 mΩ |
2 % DC output voltage tolerance |
Product Specifications |
---|
DS5342 2 A, 1.5 MHz PWM step-down switching regulator with synchronous rectification |
Application Notes |
---|
AN2603 ST1S09 high efficiency synchronous buck converter |
Technical Notes & Articles |
---|
TN1224 Mounting instructions for SMD (surface mounting device) packages |
Brochures |
---|
Electric vehicle (EV) ecosystem |
ST1S09 Series 2 A 1.5 MHz PWM Step Down Switching Regulator - DFN-6 | Future Electronics |
Dc/Dc Conv, Buck, 1.5Mhz, 150Deg C Rohs Compliant: Yes |Stmicroelectronics ST1S09IPUR | Newark Electronics |
DC/DC CONV, BUCK, 1.5MHZ, 150DEG C | element14 |
Conv DC-DC Single Step Down 2.7V to 6V 6-Pin DFN T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a ST1S09IPUR?
Additional datasheets, footprints and schematics for ST1S09IPUR are listed on our Part Details page. You can also find images and similar parts to ST1S09IPUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST1S09IPUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST1S09IPUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST1S09IPUR fall under?
The ST1S09IPUR is listed under Power Management > DC-DC Switching Converters > Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to ST1S09IPUR when available in the Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST1S09IPUR you can contact the distributor directly for product support, shipping queries etc.
Is the ST1S09IPUR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ST1S09IPUR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for ST1S09IPUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST1S09IPUR often in real-time on the comparison pages.
What if I can't find stock of ST1S09IPUR?
You can fill out our help required form which you can use to request a quote for ST1S09IPUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.