Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 750V |
Transition Frequency ft | - |
Power Dissipation Pd | 62W |
DC Collector Current | 12A |
DC Current Gain hFE | 6.5hFE |
Transistor Case Style | ISOWATT-218FX |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Trans GP BJT NPN 750V 12A 3-Pin(3+Tab) ISOWATT218FX Tube | EBV Elektronik |
Transistor, Npn, 750V, 12A, Isowatt218Fx | Newark Electronics |
TRANSISTOR, NPN, 750V, 12A, ISOWATT218FX | element14 |
Where can I find additional details, specifications and documents for a ST1510FX?
Additional datasheets, footprints and schematics for ST1510FX are listed on our Part Details page. You can also find images and similar parts to ST1510FX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST1510FX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST1510FX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST1510FX fall under?
The ST1510FX is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to ST1510FX when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST1510FX you can contact the distributor directly for product support, shipping queries etc.
Is the ST1510FX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST1510FX have stock available?
Authorised distributors including EBV Elektronik, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ST1510FX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST1510FX often in real-time on the comparison pages.
What if I can't find stock of ST1510FX?
You can fill out our help required form which you can use to request a quote for ST1510FX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.