Status: | Active |
---|---|
Series: | SST25VF040B |
RoHS: | Compliant |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.04
|
950
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
4,864
in stock
|
Buy Now | |
Distrelec
from US$1.07
|
795
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
694
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
419
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,200
in stock
|
Buy Now | |
Microchip Technology
from US$0.91
|
-
|
Buy Now | |
RS Americas
from US$1.54
|
-
|
Buy Now | |
element14
from US$1.13
|
-
|
Buy Now | |
Farnell
from US$1.05
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
SPI Compatible: Mode 0 and Mode 3 |
Supports 50 MHz SPI clock (80MHz no longer available see EOL NOTIFICATION) |
Active Read Current: 10 mA (typical) |
Program & Erase Current: 30mA (max) |
Standby Current: 5 µA (typical) |
Uniform 4 KByte sectors |
Uniform 32 KByte and 64 KByte overlay blocks |
Chip-Erase Time: 35 ms (typical) |
Sector-/Block-Erase Time: 18 ms (typical) |
Byte-Program Time: 7 µs (typical) |
Decrease total chip programming time overByte-Program operations |
8-lead SOIJ (200 mils) |
8-lead SOIC (150 mils) |
8-contact WSON (6mm x 5mm) |
Chip Scale Package |
All devices are RoHS compliant |
Density (Organization) | 4 Mbit |
---|---|
Operating Voltage Min. (V) | 2.7 |
Oper Voltage Max (V) | 3.6 |
Max. Clock Freq. | 50 MHz |
Page Size (bytes) | 0 |
Write Protected | False |
Write Protect Scheme | Quarter, Half, Whole Array |
Endurance | 100,000 |
Data Retention (Years) | 100 |
Bus Modes | SPI |
Battery Backup | False |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
SST25VF040B 4-Mbit SPI Serial Flash Data Sheet |
Board Design Files |
---|
IBIS Model 8 contact WSON |
IBIS Model 8 lead SOIC |
SST25VF040B_WSON_IBIS |
Code Examples |
---|
SuperFlash Chip Erase Timing Demo for Arduino |
Miscellaneous |
---|
MOD NC VCS |
Practical Considerations When Using Programmers and Superflash Memory |
SST25VF040B_Verilog_MOD |
SST25VF040B_Verilog_NC |
SST25VF040B_Verilog_VCS |
SST25VF040b_Driver |
Supporting Collateral |
---|
SST25VF040B to SST25PF040C Migration |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
4Mbit 512Kx8 8ns SPI Serial Flash SOIC8 | RS |
Microchip Flash Memory, 4MB, SPI, SOIC-8 | Distrelec |
Soic 2.7V To 3.6V 4Mbit Spi Serial Flash Rohs Compliant: Yes |Microchip SST25VF040B-50-4I-SAE | Newark Electronics |
SST25VF040B Series 4 Mb (512 K x 8) 3.6 V SMT SPI Serial Flash - SOIC-8 | Future Electronics |
Flash Serial-SPI 3.3V 4Mbit 4M x 1bit 8-Pin SOIC Tube | EBV Elektronik |
2.7V to 3.6V 4Mbit SPI Serial Flash | Microchip Technology |
2.7V to 3.6V 4Mbit SPI Serial Flash8 SOIC 3.90mm(.150in) TUBE | Microchip Technology Inc. SST25VF040B-50-4I-SAE | RS Americas |
FLASH MEMORY, 4MBIT, 50MHZ, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a SST25VF040B-50-4I-SAE?
Additional datasheets, footprints and schematics for SST25VF040B-50-4I-SAE are listed on our Part Details page. You can also find images and similar parts to SST25VF040B-50-4I-SAE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SST25VF040B-50-4I-SAE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SST25VF040B-50-4I-SAE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SST25VF040B-50-4I-SAE fall under?
The SST25VF040B-50-4I-SAE is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to SST25VF040B-50-4I-SAE when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SST25VF040B-50-4I-SAE you can contact the distributor directly for product support, shipping queries etc.
Is the SST25VF040B-50-4I-SAE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SST25VF040B-50-4I-SAE have stock available?
Authorised distributors including Chip One Stop, RS, Distrelec, Newark Electronics and Future Electronics have stock available or on a lead time for SST25VF040B-50-4I-SAE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SST25VF040B-50-4I-SAE often in real-time on the comparison pages.
What if I can't find stock of SST25VF040B-50-4I-SAE?
You can fill out our help required form which you can use to request a quote for SST25VF040B-50-4I-SAE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.