Status: | Unknown |
---|---|
Series: | SSRH7HS-M Series |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.34
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.77
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
230
in stock
|
Buy Now | |
element14
from US$0.82
|
230
in stock
|
Buy Now | |
Farnell
from US$0.78
|
230
in stock
|
Buy Now | |
RS Americas
from US$0.77
|
-
|
Buy Now | |
Distrelec
from US$0.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 13.4mH |
---|---|
Rated Current | 800mA |
Product Range | SSRH7HS-M Series |
SVHC | No SVHC (15-Jan-2018) |
Inductor: wire | Transfer Multisort Elektronik |
Common Mode Choke, 13.4Mh, 0.8A, Th | Newark Electronics |
COMMON MODE CHOKE, 13.4MH, 0.8A, TH | element14 |
Choke SSRH7HS-M Common Mode 0.0134 H | RS |
AC Line Filter, CMC 13.4mH,0.8A, 0.5ohm | KEMET SSRH7HS-M08134 | RS Americas |
KEMET Common Mode Through-Hole AC Line Filter 13.4mH, 250VAC, 800mA | Distrelec |
Choke, Common Mode, 13.4 mH, 800 mA | Avnet Abacus |
Where can I find additional details, specifications and documents for a SSRH7HS-M08134?
Additional datasheets, footprints and schematics for SSRH7HS-M08134 are listed on our Part Details page. You can also find images and similar parts to SSRH7HS-M08134 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSRH7HS-M08134 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSRH7HS-M08134 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSRH7HS-M08134 fall under?
The SSRH7HS-M08134 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SSRH7HS-M08134 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSRH7HS-M08134 you can contact the distributor directly for product support, shipping queries etc.
Is the SSRH7HS-M08134 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSRH7HS-M08134 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SSRH7HS-M08134.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSRH7HS-M08134 often in real-time on the comparison pages.
What if I can't find stock of SSRH7HS-M08134?
You can fill out our help required form which you can use to request a quote for SSRH7HS-M08134 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.