Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$65.67
|
149
in stock
|
Buy Now | |
RS Americas
from US$59.15
|
517
in stock
|
Buy Now | |
Newark Electronics
from US$56.04
|
149
in stock
|
Buy Now | |
element14
from US$57.42
|
149
in stock
|
Buy Now | |
Avnet America
from US$53.29
|
-
|
Buy Now | |
Carlton-Bates
from US$120.69
|
-
|
Buy Now | |
Relay Specialties
from US$35.93
|
-
|
Buy Now | |
TE Store
from US$136.54
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 25A |
Operating Voltage Max | 280Vrms |
Relay Mounting | Panel |
Relay Terminals | Quick Connect |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24Vrms |
Relay, SSR, Zero-Switching, SPST-NO, Cur-Rtg 25A, Ctrl-V 4-15DC, Vol-Rtg 240V | TE Connectivity SSRD-240D25 | RS Americas |
Ssr, Panel Mount, 280Vac, 15Vdc, 25A | Newark Electronics |
SSR, PANEL MOUNT, 280VAC, 15VDC, 25A | element14 |
Relay SSR 34mA 15V DC-IN 40A 280V AC-OUT 8-Pin Hockey puck | Avnet America |
Relay, Solid State | Carlton-Bates |
TYCO P&B SOLID STATE RELAY | Relay Specialties |
SSRD-240D25 = PANEL MOUNT,25A,240VAC Power Relay Type: Solid State Contact Arrangement: (2) x 1 Form A (SPST-NO) Product Mount Type: Panel Relay Connection Type: Plug-In Solid State (2) x 1 Form A (SPST-NO) Panel Plug-In | Solid State Relays & P&b Ssrd Series | Part Number: SSRD-240D25 | Internal Number: 1-1393030-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a SSRD-240D25?
Additional datasheets, footprints and schematics for SSRD-240D25 are listed on our Part Details page. You can also find images and similar parts to SSRD-240D25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSRD-240D25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSRD-240D25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSRD-240D25 fall under?
The SSRD-240D25 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SSRD-240D25 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSRD-240D25 you can contact the distributor directly for product support, shipping queries etc.
Is the SSRD-240D25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSRD-240D25 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SSRD-240D25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSRD-240D25 often in real-time on the comparison pages.
What if I can't find stock of SSRD-240D25?
You can fill out our help required form which you can use to request a quote for SSRD-240D25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.