Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$51.81
Contact Configuration | SPST-NO |
---|---|
Load Current | 50A |
Operating Voltage Max | 280Vrms |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24Vrms |
SSR-240D50=PANEL MOUNT,50A,240VAC-DC i/p Power Relay Type: Solid State Contact Arrangement: 1 Form A (SPST-NO) Product Mount Type: Panel Relay Connection Type: Terminals Terminal Configuration: Screw Terminals Solid State 1 Form A (SPST-NO) Panel Terminals | Solid State Relays & P&b Ssr Series | Part Number: SSR-240D50 | Internal Number: 1-1393030-0 | TE Connectivity | TE Store |
Ssr, Panel Mount, 240Vac, 32Vdc, 50A | Newark Electronics |
SSR, PANEL MOUNT, 240VAC, 32VDC, 50A | element14 |
Relay SSR 15mA 32V DC-IN 50A 280V AC-OUT 4-Pin Hockey puck | Avnet America |
TYCO P&B SOLID STATE RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a SSR-240D50?
Additional datasheets, footprints and schematics for SSR-240D50 are listed on our Part Details page. You can also find images and similar parts to SSR-240D50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSR-240D50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSR-240D50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSR-240D50 fall under?
The SSR-240D50 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SSR-240D50 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSR-240D50 you can contact the distributor directly for product support, shipping queries etc.
Is the SSR-240D50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSR-240D50 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SSR-240D50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSR-240D50 often in real-time on the comparison pages.
What if I can't find stock of SSR-240D50?
You can fill out our help required form which you can use to request a quote for SSR-240D50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.