SSHB10HS-R11100 Filters by KEMET

COMMON MODE CHOKE 10MH 1.1A TH

Status: Unknown
Series: SSHB10HS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.02

Distributor Stock
Logo for Farnell
Farnell
from US$0.95
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.10
30,900
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.48
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.26
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.02
-
Buy Now
Logo for element14
element14
from US$1.04
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 10mH
Rated Current 1.1A
Product Range SSHB10HS Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Common Mode Chokes/Filters 1.1A 10mH 11.5mm Dual | Rapid Electronics
COMMON MODE CHOKE, 1.1A, 10MH | Farnell
Common Mode Choke, 10Mh, 1.1A, Th | Newark Electronics
Choke, Common Mode, 10 mH, 1.1 A | Avnet America
AC Line Filter, Dual mode 10mH,1.1A, 0.35ohm | KEMET SSHB10HS-R11100 | RS Americas
COMMON MODE CHOKE, 10MH, 1.1A, TH | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SSHB10HS-R11100?

Additional datasheets, footprints and schematics for SSHB10HS-R11100 are listed on our Part Details page. You can also find images and similar parts to SSHB10HS-R11100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SSHB10HS-R11100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSHB10HS-R11100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SSHB10HS-R11100 fall under?

The SSHB10HS-R11100 is listed under Passive Components > Filters > Common Mode Chokes / Filters.

Can I view similar or alternative parts?

You can view similar parts to SSHB10HS-R11100 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SSHB10HS-R11100 you can contact the distributor directly for product support, shipping queries etc.

Is the SSHB10HS-R11100 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SSHB10HS-R11100 have stock available?

Authorised distributors including Rapid Electronics, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for SSHB10HS-R11100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SSHB10HS-R11100 often in real-time on the comparison pages.

What if I can't find stock of SSHB10HS-R11100?

You can fill out our help required form which you can use to request a quote for SSHB10HS-R11100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay